EN
  • EN
  • DE

IDT74FCT574CTPG

Part No IDT74FCT574CTPG
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1064634-IDT74FCT574CTPG
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT574CTPG CAD Model

Description

The IDT74FCT574CTPG is an octal D-type flip-flop with 3-state outputs manufactured by Renesas Electronics America. It's designed for high-speed, low-noise applications requiring reliable data storage. The 3-state outputs make it suitable for bus-oriented systems.

Applications

  • Data storage in memory systems
  • Address latch in memory controllers
  • Data bus interface in digital systems
  • Control signal buffering
  • Peripheral interfacing

Features

  • High-speed operation: Reduces propagation delay for faster data transfer.
  • Octal flip-flop: Handles eight data lines simultaneously.
  • D-type flip-flop: Provides reliable data capture.
  • 3-state outputs: Allows multiple devices to share the same bus.
  • Low ground bounce: Minimizes noise and signal distortion.
  • TTL compatible inputs: Compatible with a wide range of logic levels.

Benefits

  • Improved system performance: The high-speed operation allows for faster data transfer and reduced latency.
  • Increased system reliability: The low ground bounce minimizes noise and signal distortion.
  • Simplified system design: The 3-state outputs simplify bus arbitration and reduce component count.
  • Versatile application: Suitable for a wide range of data storage and bus interfacing applications.
  • Reliable data capture: D-type flip-flop ensures accurate data storage.

Additional Details

The IDT74FCT574CTPG operates on a 5V power supply. The device features a clock input that triggers the data capture. The output enable input controls the 3-state outputs, allowing the device to be disabled and removed from the bus. The TTL compatible inputs ensure compatibility with a wide range of logic levels. Refer to the datasheet for detailed specifications, timing diagrams, and application notes. This flip-flop is suited for applications where fast, reliable and tristatable data storage is required.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hewlett Packard
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess