EN
  • EN
  • DE

RJH3347

Part No RJH3347
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011569-RJH3347
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RJH3347 CAD Model

Description

The RJH3347 is an N-channel IGBT (Insulated Gate Bipolar Transistor) manufactured by Renesas Electronics. IGBTs are semiconductor devices used for switching and amplifying electronic signals, combining the characteristics of MOSFETs (Metal-Oxide-Semiconductor Field-Effect Transistors) and BJTs (Bipolar Junction Transistors). The RJH3347 is designed for high-voltage, high-current applications requiring efficient switching performance. It's commonly used in power electronics applications where energy efficiency and reliability are crucial.

Applications

  • Inverters
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Motor control
  • Welding machines
  • Induction heating
  • Renewable energy systems (solar inverters, wind turbine converters)
  • Power supplies for industrial equipment

Features

  • High Voltage Capability: Designed to operate at high voltage levels.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation during conduction.
  • High Input Impedance: Simplifies gate drive circuitry.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Integrated Gate Resistor: Improves switching performance and reduces external component count.
  • Avalanche Capability: Provides robustness against voltage transients.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved Energy Efficiency: Low saturation voltage and fast switching reduce power losses, enhancing energy efficiency.
  • Simplified Circuit Design: High input impedance and integrated gate resistor simplify the design of gate drive circuits.
  • Enhanced System Reliability: Avalanche capability and robust design improve the reliability of the system.
  • Reduced Heat Dissipation: Lower power losses result in reduced heat generation, simplifying thermal management.
  • Cost-Effective Solution: Provides high performance and reliability at a competitive price.

Additional Details

The RJH3347 is typically available in a TO-247 package. Proper gate drive design is critical for optimal performance. Adequate heat sinking is necessary to manage the heat generated during operation. The device's datasheet provides detailed specifications, including voltage and current ratings, switching characteristics, and thermal resistance. It's essential to consult the datasheet for proper application and design considerations. The device is designed for specific switching frequencies, and exceeding these limits may affect its performance. Consider using appropriate snubbers or clamp circuits to protect the IGBT from voltage spikes during switching transitions.

You May Also Be Interested in

TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Microchip Technology
Need more? Email Us
Panjit
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess