EN
  • EN
  • DE

IDT74FCT574ASO

Part No IDT74FCT574ASO
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064633-IDT74FCT574ASO
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT574ASO CAD Model

Description

The IDT74FCT574ASO is an Octal D-Type Flip-Flop with Three-State Outputs manufactured by Renesas Electronics America. It is part of the FCT (Fast CMOS Technology) family, known for its high-speed operation and low power consumption. This device is used for temporary storage and buffering of data in a wide range of digital systems. The three-state outputs make it suitable for bus-oriented applications.

Applications:

  • Data buffering
  • Address latching
  • Memory storage
  • Bus interfacing
  • Microprocessor systems

Features:

  • Octal D-Type Flip-Flop: Contains eight independent D-type flip-flops.
  • Three-state outputs: Enables bus isolation and simplifies memory interfacing.
  • Fast CMOS Technology (FCT): Provides high-speed operation with low power consumption.
  • TTL-compatible inputs: Allows direct interfacing with TTL logic levels.
  • Positive-edge triggered clock: Data is loaded on the rising edge of the clock signal.
  • Output enable (OE) control: Controls the output state, allowing for bus isolation.

Benefits:

  • Improved system speed: High-speed operation enhances overall system performance.
  • Reduced power consumption: FCT technology minimizes power dissipation, which is crucial in power-sensitive applications.
  • Simplified interfacing: TTL-compatible inputs simplify integration with other logic devices.
  • Enhanced data integrity: The flip-flop design ensures reliable data storage and retrieval.
  • Flexible system design: Three-state outputs allow for easy bus expansion and isolation.

Additional Details:

The IDT74FCT574ASO operates on a 5V power supply and comes in a small outline (SO) package suitable for surface mount applications. The device’s fast propagation delay and high output drive capability make it ideal for demanding high-speed digital systems. The Output Enable pin provides greater control over the output state. This enhances flexibility in complex digital designs by enabling easy bus isolation. The FCT logic family offers a good balance between speed and power, making the IDT74FCT574ASO a cost-effective solution for applications requiring high-speed data storage.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess