EN
  • EN
  • DE

IDT74FCT399P

Part No IDT74FCT399P
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064626-IDT74FCT399P
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT399P CAD Model

Description

The IDT74FCT399P is a Quad 2-Input Multiplexer with D-Type Storage manufactured by Renesas Electronics America. It is part of the FCT (Fast CMOS Technology) family, designed for high-speed performance with low power consumption. This device combines multiplexing and storage capabilities, making it suitable for applications where data selection and temporary storage are needed.

Applications:

  • Data selection
  • Address multiplexing
  • Data storage
  • High-speed computing
  • Digital systems

Features:

  • Quad 2-input multiplexer: Selects one of two inputs for each of the four channels.
  • D-type storage: Provides temporary storage for the selected data.
  • Fast CMOS Technology (FCT): Enables high-speed operation and low power consumption.
  • TTL-compatible inputs: Allows easy interfacing with TTL logic levels.
  • Three-state outputs: Permits bus isolation and expansion.
  • Common select input: Controls the selection of inputs for all four multiplexers simultaneously.

Benefits:

  • Increased system speed: High-speed operation enhances overall system performance.
  • Reduced power consumption: FCT technology minimizes power dissipation, suitable for energy-efficient applications.
  • Simplified interfacing: TTL-compatible inputs facilitate integration with other logic devices.
  • Enhanced data handling: Multiplexing and storage capabilities provide flexible data handling options.
  • Flexible system design: Three-state outputs allow for versatile system configurations.

Additional Details:

The IDT74FCT399P operates from a 5V power supply and is available in a DIP (Dual In-line Package). Its combination of multiplexing and storage in a single device reduces component count and simplifies circuit design. The common select input makes it easy to control all four multiplexers at once. The three-state outputs allow multiple devices to share a common bus. The IDT74FCT399P is a reliable and efficient solution for applications requiring data selection and storage.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess