EN
  • EN
  • DE

IDT74FCT162H501ATPV

Part No IDT74FCT162H501ATPV
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1190927-IDT74FCT162H501ATPV
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT162H501ATPV CAD Model

Description

The IDT74FCT162H501ATPV is a 18-Bit Universal Bus Transceiver with parity generator and checker. It is part of the FCT (Fast CMOS Technology) family from Renesas Electronics America (formerly IDT), known for its high-speed performance and low ground bounce. This device is designed for high-performance applications in data buses, memory interfaces, and communication systems.

Applications

  • Data Bus Interface: Used for high-speed data transfer across a bus.
  • Memory Interface: Implemented in memory systems for high-speed data access and transfer.
  • Communication Systems: Found in communication systems for data transmission and reception.
  • Parity Checking Applications: Designed with integrated parity generation and checking for applications requiring data integrity.
  • Multiplexing/Demultiplexing: Can be utilized in multiplexing or demultiplexing data signals.

Features

  • 18-Bit Transceiver: Provides 18 channels for bidirectional data transfer.
  • Integrated Parity Generator/Checker: Enhances data integrity through built-in parity generation and checking.
  • High-Speed Performance: Offers very fast propagation delays, maximizing system throughput.
  • Low Ground Bounce: Designed to minimize ground bounce, ensuring stable operation in high-speed environments.
  • Hot-Insertion Protection: Incorporates protection mechanisms for safe hot-insertion into a live system.

Benefits

  • Improved Data Integrity: Guarantees data integrity through parity checking.
  • Enhanced System Performance: Maximizes system throughput due to its high-speed operation.
  • Reliable Operation: Minimizes ground bounce and incorporates hot-insertion protection for reliable performance.
  • Simplified System Design: Simplifies system design by providing a single-chip solution for data transfer and parity checking.
  • Reduced System Cost: Can lower system cost by integrating data transfer and parity functions into a single device.

The IDT74FCT162H501ATPV is commonly found in TSSOP (Thin Shrink Small Outline Package) or similar surface-mount packages. Detailed information regarding voltage levels, timing characteristics, and operating conditions can be found in the datasheet. It is crucial to provide a stable power supply with proper decoupling capacitors near the power pins. Direction control pins are used to manage data flow direction.

You May Also Be Interested in

General Cable/Carol Brand
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Panasonic
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Rochester Electronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess