EN
  • EN
  • DE

IDT74ALVCH162820PV

Part No IDT74ALVCH162820PV
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description IDT74ALVCH162820PV Idt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064581-IDT74ALVCH162820PV
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74ALVCH162820PV CAD Model

Description

The IDT74ALVCH162820PV is a 20-Bit Universal Bus Transceiver with 3-State Outputs manufactured by Renesas (formerly IDT). This device is part of the ALVCH (Advanced Low Voltage CMOS Hex) logic family, known for its high speed and low power consumption. It is designed for high-performance bus interface applications.

Applications

      
  • High-Speed Data Transmission: Used in applications requiring fast data transfer across a bus, such as memory interfaces, backplanes, and communication systems.
  •   
  • Bus Isolation: Isolates different parts of a bus system to prevent signal conflicts and improve system reliability.
  •   
  • Level Translation: Can be used for level translation between different voltage domains.
  •   
  • Multiplexing and Demultiplexing: Facilitates multiplexing and demultiplexing of data signals.
  •   
  • Data Buffering: Provides buffering for data signals to improve signal integrity.

Features

      
  • 20-Bit Transceiver: Provides 20 channels for bidirectional data transfer.
  •   
  • 3-State Outputs: Allows the outputs to be in a high, low, or high-impedance state.
  •   
  • Low Voltage Operation: Operates at low voltage levels (typically 3.3V or 2.5V), reducing power consumption.
  •   
  • High-Speed Performance: Offers fast propagation delays for high-speed data transmission.
  •   
  • Bus-Hold Circuitry: Eliminates the need for external pull-up or pull-down resistors.
  •   
  • Power-Down Protection: Protects the device from damage during power-down conditions.
  •   
  • Hot Insertion: Designed to be safely inserted or removed from a live system.
  •   
  • Available in TSSOP and TVSOP packages.

Benefits

      
  • High-Speed Data Transfer: Enables fast and efficient data transmission.
  •   
  • Low Power Consumption: Reduces energy requirements and extends battery life in portable applications.
  •   
  • Bus Isolation: Improves system reliability by preventing signal conflicts.
  •   
  • Level Translation: Allows for seamless communication between different voltage domains.
  •   
  • Easy Integration: Simplifies system design and reduces component count.
  •   
  • Hot Insertion: Enables safe and reliable system maintenance and upgrades.

Additional Details

The IDT74ALVCH162820PV typically uses a parallel interface for communication. The 3-state outputs allow multiple devices to share the same bus. The device features a power-down protection circuit that prevents backflow current when the device is powered down. The operating temperature range generally spans from -40°C to +85°C. Package options include TSSOP-48 and TVSOP-48. The ALVCH logic family is known for its balanced speed and power characteristics, making it well-suited for a variety of high-performance applications.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Hitachi, Ltd
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess