EN
  • EN
  • DE

IDT72851L15FP

Part No IDT72851L15FP
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064548-IDT72851L15FP
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT72851L15FP CAD Model

Description

The IDT72851L15FP is a high-speed, CMOS FIFO (First-In, First-Out) memory device manufactured by Renesas Electronics America. This device is designed for applications requiring asynchronous data buffering, rate conversion, and data synchronization. Its key feature is its ability to handle data at very high speeds, making it suitable for demanding applications.

Applications

  • Data Communications
  • Networking Equipment
  • Digital Signal Processing (DSP) Systems
  • Video Processing
  • High-Speed Data Acquisition

Features

  • High-speed operation: Supports data rates up to 66 MHz.
  • Asynchronous operation: Allows independent read and write clock frequencies.
  • Low power consumption: CMOS technology minimizes power dissipation.
  • Fully expandable: Depth and width expandable using multiple devices.
  • Empty, Full, and Half-Full flags: Provides status indicators for efficient data management.
  • Retransmit capability: Allows data to be reread from the beginning.

Benefits

  • Improved system performance: High-speed operation reduces data transfer bottlenecks.
  • Increased design flexibility: Asynchronous operation simplifies system timing.
  • Reduced power consumption: Minimizes heat generation and extends battery life in portable applications.
  • Simplified system design: Expansion capability allows for easy scaling of memory capacity.
  • Efficient data management: Status flags prevent data overflow and underflow.

Additional Details

The IDT72851L15FP operates from a single 5V power supply. It is available in a variety of package options. Its asynchronous operation is crucial in systems where the data producer and consumer operate at different clock speeds. The FIFO's flags (Empty, Full, Half-Full) allow external logic to monitor the FIFO's status and prevent overflow or underflow conditions. The retransmit capability is particularly useful in applications requiring error recovery or data replay. The device is designed for reliable operation over a wide temperature range.

Specific technical specifications include a maximum access time of 15ns, a typical power dissipation of less than 100mW, and compatibility with TTL logic levels.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess