EN
  • EN
  • DE

IDT72255LA10TF

Part No IDT72255LA10TF
Manufacturer Renesas Electronics America
Catalog Logic - FIFOs Memory
Description IC Fifo 8KX18 Lp 10NS 64QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 10 ns
Mounting SMD (SMT)
Case / Package LQFP
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
RoHS Non-Compliant
Win Source Part Number 1064535-IDT72255LA10TF
Categories Logic - FIFOs Memory
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT72255LA10TF CAD Model

Description

The IDT72255LA10TF is a high-speed, CMOS SyncBiFIFO (Synchronous Bi-directional First-In, First-Out) memory device from Renesas Electronics America (formerly IDT). This FIFO is designed for applications requiring asynchronous data transfer between two systems or devices, providing a buffer to accommodate differences in data rates. It is a crucial component in various data processing and communication systems.

Applications

  • Data communication systems
  • Networking equipment
  • Video and image processing
  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Medical imaging

Features

  • High-speed data transfer: Operates with a clock frequency up to 100 MHz.
  • Synchronous operation: Ensures reliable data transfer with clock synchronization.
  • Bi-directional data flow: Allows data to be written and read from both sides of the FIFO.
  • Low power consumption: CMOS technology for energy efficiency.
  • Programmable flags: Provides status indications such as Empty, Full, Half-Full.
  • Retransmit capability: Allows retransmission of data if needed.
  • Wide data width: Supports data widths up to 36 bits.

Benefits

  • Facilitates asynchronous data transfer between different systems.
  • Buffers data to accommodate variations in data rates.
  • Improves system performance by allowing parallel processing.
  • Reduces the need for complex timing and control circuitry.
  • Enhances system reliability with error detection and correction capabilities.
  • Provides flexibility in system design with programmable flags and retransmit capability.

Technical Specifications

  • Memory Size: Typically ranges from 1K x 9 to 16K x 9
  • Clock Frequency: Up to 100 MHz
  • Data Width: 9, 18, or 36 bits
  • Supply Voltage: 3.3V or 5V
  • Operating Temperature: -40°C to +85°C
  • Package Type: Thin Flatpack (TF)

The IDT72255LA10TF SyncBiFIFO offers a robust and efficient solution for managing data flow in a variety of high-speed applications. Its bi-directional capabilities, programmable flags, and fast clock frequency make it an ideal choice for systems requiring reliable and flexible data buffering.

You May Also Be Interested in

Texas Instruments
256 × 18 LOW-POWER FIRST-IN, FIRST-OUT MEMORY | IC MEMORY FIFO 256X18 56-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Renesas Electronics America
IC FIFO SYNC II 3.3V 80-TQFP / Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
Lowest to $103.6518
Texas Instruments
2048 × 9 STROBED FIRST-IN, FIRST-OUT MEMORY | IC ASYNC FIFO MEM 2048X9 44-PLCC
Lowest to $30.8613
Texas Instruments
256 × 36 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us
Cypress Semiconductor Corp
256/512/1K/2K/4K x 9 Asynchronous FIFO
Lowest to $9.7932
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
NXP / Nexperia
IC 4X16 FIFO REGISTER 16-SOIC / Asynchronous FIFO 64 (16 x 4) Uni-Directional 28MHz 40ns 16-SO
Lowest to $0.4897
Texas Instruments
512 X 18, 1024 X 18, 2048 X 18, 4096 X 18 DSP-SYNC FIRST-IN, FIRST-OUT MEMORIES | IC SYNC FIFO MEM 4096X18 64-TQFP
Lowest to $44.6433

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess