EN
  • EN
  • DE

IDT7204L50LB

Part No IDT7204L50LB
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064510-IDT7204L50LB
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7204L50LB CAD Model

Description

The IDT7204L50LB is a First-In, First-Out (FIFO) memory device manufactured by Renesas Electronics America. It is designed for asynchronous data transfer applications, serving as a buffer to manage data flow between systems operating at different speeds. The '50' in the part number suggests a speed of 50ns, indicating a relatively fast access time.

Applications:

  • Networking: Used in network interface cards (NICs) and switches for buffering data.
  • Digital Audio Processing: Employed in audio equipment for buffering audio samples.
  • Instrumentation: Used in data acquisition systems for buffering measurement data.
  • Robotics: Provides temporary data storage in robotic control systems.
  • Process Control: Used in industrial process control systems for data buffering.

Features:

  • Asynchronous Operation: Allows independent read and write operations, simplifying timing considerations.
  • High-Speed Performance: Offers a fast access time, as indicated by the '50' in the part number (50ns).
  • Status Flags: Provides flags such as Empty, Full, and Half-Full to monitor FIFO status.
  • Expandable: Can be cascaded to increase memory depth.
  • Parallel Interface: Typically features a parallel data interface for high-speed data transfer.

Benefits:

  • Data Integrity: Ensures reliable data transfer by buffering data between systems.
  • Simplified System Design: Reduces timing complexity due to asynchronous operation.
  • Improved System Performance: Prevents bottlenecks and data loss by buffering data.
  • Flexibility: Suitable for a variety of data transfer applications.
  • Enhanced Reliability: Provides a stable and reliable data buffer.

Additional Details: The 'LB' suffix typically indicates the package type, often a leaded ceramic package chosen for its reliability. The exact organization (depth and width) and electrical characteristics of the FIFO will be detailed in the Renesas datasheet. The IDT7204L series is designed for general-purpose asynchronous buffering applications. Always consult the official Renesas datasheet for complete specifications and application notes before use.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess