EN
  • EN
  • DE

IDT7203L120J

Part No IDT7203L120J
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001712-IDT7203L120J
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7203L120J CAD Model

Description

The IDT7203L120J is a First-In, First-Out (FIFO) memory device manufactured by Renesas Electronics America. It facilitates asynchronous data transfer, acting as a buffer between systems operating at different speeds. This particular FIFO is recognized for its relatively high speed, implied by the '120' designation, and is designed to manage data flow effectively.

Applications:

  • Telecommunications: Used in network switches and routers for buffering data packets.
  • Data Acquisition Systems: Provides temporary storage for data from sensors and other input devices.
  • Medical Imaging: Employed in image processing systems for buffering image data.
  • Video Processing: Used in video encoders and decoders for frame buffering.
  • Industrial Control: Facilitates data transfer between different parts of a control system.

Features:

  • Asynchronous Operation: Enables independent read and write operations, simplifying system timing.
  • High-Speed Performance: Offers data transfer rates suitable for many applications (120ns access time based on part number).
  • Status Flags: Includes flags such as Empty, Full, and Half-Full to indicate FIFO status.
  • Expandable: Can be cascaded with other FIFOs to increase memory depth.
  • Parallel Interface: Typically uses a parallel data bus for high-speed data transfer.

Benefits:

  • Prevents Data Loss: Buffers data to accommodate speed differences between systems.
  • Simplifies System Design: Reduces the complexity of timing synchronization.
  • Increases System Throughput: Allows data to be processed more efficiently.
  • Improves Data Integrity: Provides a reliable buffer for critical data.
  • Adaptable: Suitable for a wide range of data transfer applications.

Additional Details: The 'J' suffix usually denotes the package type, and in older IDT parts, often signifies a ceramic DIP or similar high-reliability package. The FIFO's depth and width, as well as its precise electrical characteristics, would be specified in the Renesas datasheet. The IDT7203L family is generally designed for applications needing reliable asynchronous data buffering. Always refer to the official Renesas datasheet for complete specifications and application guidelines before use.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Hewlett Packard
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess