EN
  • EN
  • DE

IDT7202LA120LB

Part No IDT7202LA120LB
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description IDT7202LA120LB Idt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064493-IDT7202LA120LB
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7202LA120LB CAD Model

Description

The IDT7202LA120LB is a First-In, First-Out (FIFO) memory device manufactured by Renesas Electronics America. This FIFO is designed for asynchronous data transfer applications where data needs to be buffered between systems operating at different clock speeds or data rates.

Applications

  • Data buffering in communication systems
  • Rate matching between different data sources
  • Image processing pipelines
  • Network interface cards (NICs)
  • Video processing equipment

Features

  • Asynchronous operation: allows for data transfer between systems with different clock frequencies.
  • High-speed data transfer: supports data rates up to 120 MHz.
  • Low power consumption: minimizes power requirements for battery-powered and energy-efficient applications.
  • Expandable depth: allows for cascading multiple devices to increase storage capacity.
  • Empty, Full, and Half-Full flags: provide status information for efficient data management.
  • Retransmit capability: allows for resending data in case of errors.

Benefits

  • Simplified data transfer: Asynchronous operation eliminates the need for complex clock synchronization circuits.
  • Improved system performance: High-speed data transfer enables faster data processing and reduced latency.
  • Reduced power consumption: Low power operation makes it suitable for battery-powered and energy-conscious designs.
  • Increased storage capacity: Expandable depth allows for scaling the FIFO to meet application requirements.
  • Enhanced data management: Status flags simplify data flow control and prevent data loss or overflow.

Additional Details

The IDT7202LA120LB is typically available in surface-mount packages for easy integration into printed circuit boards. The device operates on a single 3.3V power supply. The full, empty, and half-full flags provide essential information for controlling data flow and preventing buffer overflow or underflow. Refer to the device datasheet for specific timing characteristics, operating conditions, and package dimensions. The retransmit capability provides an important mechanism for ensuring data integrity in noisy environments.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Fujitsu Electronics America, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hewlett Packard
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess