EN
  • EN
  • DE

IDT7202L25J

Part No IDT7202L25J
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064491-IDT7202L25J
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7202L25J CAD Model

Description

The IDT7202L25J is a FIFO (First-In, First-Out) memory device manufactured by Renesas Electronics (formerly IDT). This component is specifically designed to act as a buffer for asynchronous data transfers where data needs to be temporarily stored before being processed or transmitted further.

Applications:

  • Network Communication: Utilized in network switches, routers, and communication interfaces for buffering data packets.
  • Data Acquisition Systems: Integrated in data logging and acquisition equipment to handle varying data rates.
  • Image Processing: Used in image processing applications for buffering frames or data segments.
  • Medical Devices: Employed in medical imaging and monitoring systems for temporary data storage.
  • Industrial Control: Used in industrial automation systems for buffering sensor data and control signals.

Features:

  • Asynchronous Operation: Supports independent read and write operations using separate clock domains.
  • High-Speed Data Transfer: Operates at speeds up to 25 MHz (as suggested by '25' in the part number).
  • Low Power Consumption: Optimised for low power consumption, making it suitable for power-sensitive applications.
  • Expandable in Depth: Multiple devices can be cascaded to create larger FIFO depths.
  • Status Flags: Provides flags like Empty, Full, and Half-Full to monitor FIFO status.

Benefits:

  • Data Integrity: Ensures data integrity during asynchronous data transfers by providing a buffer.
  • Rate Adaptation: Facilitates rate matching between systems operating at different clock speeds.
  • Enhanced System Performance: Improves overall system efficiency by isolating data transfer operations.
  • Simplified Interface Design: Simplifies system integration with asynchronous capabilities.
  • Increased System Robustness: Enhances the reliability of the system by providing temporary data storage.

Additional Details:

The IDT7202L25J has a memory size of 4096 x 9 bits. Typically housed in a PLCC (Plastic Leaded Chip Carrier) package (indicated by 'J'). Operating voltage typically sits around 5V. Refer to the official datasheet for comprehensive details regarding timing characteristics, electrical specifications, and physical dimensions.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess