EN
  • EN
  • DE

IL1117C-1.8D0T

Part No IL1117C-1.8D0T
Manufacturer IK Semicon Co., Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013182-IL1117C-1.8D0T
Categories OEM Parts(F-I)
Manufacturer IK Semicon Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IL1117C-1.8D0T CAD Model

Description

The IL1117C-1.8D0T is a low dropout (LDO) positive voltage regulator manufactured by IK Semicon Co., Ltd. It's designed to provide a stable 1.8V output voltage with a low dropout voltage, making it suitable for a wide range of battery-powered and portable applications where efficiency and stable voltage regulation are critical.

Applications

  • Portable Electronics: Used in smartphones, tablets, and other handheld devices to regulate power to sensitive components.
  • Battery-Powered Devices: Provides stable voltage regulation in battery-operated equipment like wearables, sensors, and IoT devices.
  • Microcontroller Power Supplies: Powers microcontrollers and other digital logic circuits in embedded systems.
  • Post-Regulation: Used as a post-regulator to further stabilize voltage after a switching regulator.
  • Linear Regulators: General purpose linear regulation.

Features

  • Fixed Output Voltage: Provides a stable 1.8V output voltage.
  • Low Dropout Voltage: Maintains regulation with a low input-to-output voltage differential, maximizing efficiency.
  • Output Current: Supports an output current up to 800mA.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive load current.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating, protecting the device and the load.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Stable with Ceramic Capacitors: Designed to be stable with low-ESR ceramic output capacitors, reducing the overall size and cost of the solution.

Benefits

  • Stable Voltage Regulation: Provides a consistent and reliable 1.8V output, ensuring stable operation of connected devices.
  • Improved Efficiency: Low dropout voltage minimizes power loss and extends battery life.
  • Protection Features: Overcurrent and thermal shutdown protection safeguard the regulator and the load from damage.
  • Low Power Consumption: Low quiescent current reduces overall power consumption in battery-powered applications.
  • Simplified Design: Stable with ceramic capacitors, simplifying the design process and reducing component count.

Additional Details

The IL1117C-1.8D0T is typically available in SOT-223 package. It operates over an industrial temperature range. It's designed to be a drop-in replacement for other standard 1117 series regulators. The device requires minimal external components for operation, typically only input and output capacitors. This LDO regulator is well-suited for applications where stable voltage regulation, low power consumption, and protection features are essential.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess