EN
  • EN
  • DE

IDT70V9159L6PF8

Part No IDT70V9159L6PF8
Manufacturer Renesas Electronics America
Catalog RAM
Description IC SRAM 72KBIT 6.5NS 100TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Interface Parallel
Maximum Operating Temperature 70 °C
Memory Type RAM, SRAM
Min Operating Temperature 0 °C
Packaging Tape & Reel (TR)
RoHS Non-Compliant
Win Source Part Number 1064398-IDT70V9159L6PF8
Categories RAM
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT70V9159L6PF8 CAD Model

Description

The IDT70V9159L6PF8 is a high-speed synchronous FIFO (First-In, First-Out) memory device manufactured by Renesas Electronics (formerly IDT). Designed for applications requiring buffering and asynchronous data transfer between systems operating at different clock speeds, it provides a reliable solution for data rate matching and flow control. The 'V' indicates low-voltage operation, 'L6' refers to a very fast 6.5 ns access time (though FIFOs are typically characterized by their clock frequency rather than access time), and 'PF8' specifies a particular package type (Plastic Flatpack with finer pitch). The synchronous nature of the FIFO means data transfers are synchronized with a clock signal.

Applications:

  • Networking Equipment: Buffering data packets in routers and switches.
  • Telecommunications Systems: Data rate adaptation and flow control in communication links.
  • Digital Signal Processing (DSP): Buffering data between DSP processors and peripherals.
  • Video Processing: Frame buffering and synchronization in video systems.
  • Data Acquisition Systems: Buffering data from sensors and data loggers.
  • Industrial Automation: Data buffering and communication between controllers and devices.

Features:

  • Synchronous Operation: Data transfers synchronized with a clock signal.
  • High-Speed Data Transfer: Fast clock frequency for high data throughput.
  • Low-Voltage Operation: Reduces power consumption.
  • FIFO Architecture: First-In, First-Out data storage and retrieval.
  • Programmable Flags: Empty, Full, Half-Full flags for flow control.
  • Separate Read and Write Clocks: Allows for asynchronous data transfer between systems with different clock speeds.
  • Input Ready (IR) and Output Ready (OR) Flags: Provides handshaking signals for data transfer.

Benefits:

  • Data Rate Matching: Allows communication between systems operating at different clock speeds.
  • Flow Control: Prevents data overflow and underflow.
  • Simplified System Design: Reduces the complexity of data transfer between asynchronous systems.
  • Improved System Performance: Increases data throughput and reduces latency.
  • Lower Power Consumption: Low-voltage operation enhances energy efficiency.
  • Increased System Reliability: Robust design and error detection features.

Additional Details:

The IDT70V9159L6PF8 has a specific depth and width (e.g., 512 x 9, 1024 x 9). The programmable flags (Empty, Full, Half-Full) enable flexible flow control mechanisms. The Plastic Flatpack (PF8) offers a compact footprint for space-constrained applications. It includes features for error detection and prevention to ensure data integrity. The datasheet provides detailed information on timing diagrams, electrical characteristics, and application notes. Proper decoupling capacitors are essential for stable operation. Consult the Renesas datasheet for specific operating conditions, recommended power supply voltages, and thermal management guidelines. The FIFO can be cascaded to increase its depth for larger buffering requirements.

You May Also Be Interested in

Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 128Mx8 1.5V 60-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $43.6568
Micron Technology Inc.
MT47H128M4B6-3: D Micron
Need more? Email Us
Micron Technology Inc.
DRAM LPDRAM, 256Mb, 1.2V, 216-ball WFBGA, RoHS
Lowest to $32.6415
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $144.0000
Micron Technology Inc.
Contact for details
Lowest to $14.6893

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess