EN
  • EN
  • DE

IDT5V927PGI8

Part No IDT5V927PGI8
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064363-IDT5V927PGI8
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT5V927PGI8 CAD Model

Description

The Renesas IDT5V927PGI8 is a high-performance, low-jitter clock synthesizer and multiplier, designed for a wide range of applications requiring precise clock signals. This device uses a Phase-Locked Loop (PLL) to generate output clocks from a reference frequency, offering flexibility in clock frequency selection and distribution. Its low jitter performance makes it suitable for demanding applications such as networking, communications, and data processing.

Applications

  • Networking Equipment: Clock generation for Ethernet switches and routers.
  • Communication Systems: Timing signals for base stations and wireless infrastructure.
  • Data Processing: Clock generation for microprocessors and memory controllers.
  • Video and Audio Processing: Precise timing for multimedia applications.

Features

  • Clock Synthesizer and Multiplier: Generates output clocks from a reference frequency.
  • Low Jitter Performance: Minimizes noise and timing uncertainty.
  • Phase-Locked Loop (PLL): Provides accurate frequency synthesis.
  • Multiple Output Clocks: Distributes clock signals to multiple devices.
  • Programmable Dividers: Allows for flexible frequency selection.

Benefits

  • Improved System Performance: Precise clock signals enhance overall system throughput and stability.
  • Reduced Timing Errors: Low jitter minimizes timing uncertainties, leading to more reliable operation.
  • Increased Design Flexibility: Programmable dividers and multiple outputs provide flexibility in system design.
  • Simplified Clock Distribution: Integrates clock synthesis and distribution functions into a single chip.

Additional Details

The IDT5V927PGI8 incorporates advanced PLL technology to achieve low jitter and high frequency accuracy. The device typically requires external loop filter components to optimize PLL performance. Careful PCB layout and power supply decoupling are essential to minimize noise and ensure stable operation. Datasheets and application notes provide detailed information on configuration, programming, and recommended operating conditions.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess