EN
  • EN
  • DE

IDT54FCT161DB

Part No IDT54FCT161DB
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020920-IDT54FCT161DB
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT54FCT161DB CAD Model

Description

The IDT54FCT161DB is a high-speed 4-bit binary counter from Renesas Electronics America, designed for use in high-performance digital systems. This counter utilizes advanced CMOS technology to achieve low power consumption while maintaining exceptional speed. It is part of the broader FCT (Fast CMOS Technology) logic family, known for its superior performance compared to standard CMOS devices.

Applications

  • Frequency dividers
  • Address sequencing in memory systems
  • Digital timing circuits
  • Microprocessor clock generation
  • Event counters

Features

  • High-speed operation: fMAX = typically 150 MHz
  • Low power consumption
  • Fully static operation
  • Synchronous counting and clear
  • Cascadable for higher-order counters
  • TTL-compatible inputs and outputs
  • Multiple package options available

Benefits

  • Improved system performance due to high-speed operation.
  • Reduced power requirements for energy-efficient designs.
  • Simplified system design due to TTL compatibility.
  • Flexibility in system design through cascadable functionality.
  • Reliable operation due to fully static design.

Additional Details

The IDT54FCT161DB features a synchronous counting operation, meaning that all flip-flops are clocked simultaneously, resulting in predictable and glitch-free transitions. The device also includes a synchronous clear input, allowing the counter to be reset to zero on the next clock pulse. Its TTL-compatible inputs and outputs simplify interfacing with other logic devices. This device operates over a wide temperature range, making it suitable for industrial and military applications.

The counter’s cascadable architecture enables the creation of counters with larger bit widths by simply connecting multiple devices together. The carry output provides a means of propagating the count to the next stage in the cascade. The IDT54FCT161DB is available in various package options, including ceramic DIP and surface-mount packages, to accommodate different board layouts and manufacturing processes.

Key Specifications: Supply voltage: 4.75V to 5.25V, Operating temperature: -55°C to +125°C. Propagation delay times are typically in the nanosecond range, ensuring minimal impact on system timing.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess