EN
  • EN
  • DE

ICS9148-15BF

Part No ICS9148-15BF
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064207-ICS9148-15BF
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS9148-15BF CAD Model

Description

The ICS9148-15BF is a clock synthesizer produced by Renesas Electronics America, designed for various applications that require precise clock signal generation and distribution. It's part of their broad portfolio of clock and timing solutions and offers robust performance.

Applications

  • Motherboards: Clock generation for desktop and server motherboards.
  • Graphics Cards: Providing clock signals for GPUs and memory.
  • Networking Devices: Used in routers, switches, and network interface cards.
  • Embedded Systems: Clock source for various embedded computing platforms.
  • Industrial Control Systems: Timing and synchronization in industrial automation.

Features

  • Multiple Clock Outputs: Provides several independent clock outputs to drive different components.
  • Programmable Frequencies: Allows configuration of output frequencies to meet specific system requirements.
  • Low Jitter: Ensures clean and stable clock signals for reliable operation.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI).
  • Operating Voltage: Typically operates at 3.3V or 5V.
  • Package Type: Available in various packages, including SOIC and TSSOP.
  • Phase-Locked Loop (PLL): Integrated PLL for precise frequency multiplication and synchronization.

Benefits

  • Improved System Performance: Stable and accurate clock signals enhance system reliability.
  • Reduced EMI: Spread spectrum clocking minimizes electromagnetic interference, improving signal integrity.
  • Flexibility: Programmable output frequencies allow for adaptable system designs.
  • Simplified Design: Integrated solution reduces the number of discrete components.
  • Cost-Effective: Provides a cost-efficient timing solution for various applications.
  • Enhanced Stability: PLL ensures consistent and reliable clock signal generation.

Additional Details

The ICS9148-15BF is particularly well-suited for applications where minimizing EMI is crucial. The integrated spread spectrum clocking feature helps to reduce the amplitude of electromagnetic emissions, making it easier to comply with regulatory requirements. The programmable output frequencies provide flexibility for designers to optimize the clock signals for different system components. The low jitter performance ensures that the clock signals are clean and stable, which is essential for high-speed data transfer and processing. This clock synthesizer is commonly used in a variety of electronic devices, including computers, networking equipment, and embedded systems. Its robust design and reliable performance make it a popular choice among engineers. The integration of multiple clock outputs simplifies the system design and reduces the number of discrete components required. Its PLL (Phase-Locked Loop) provides synchronization which is vital for reliable clock signal generation. Its versatile characteristics lead to its use in various industrial and consumer electronic products.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess