EN
  • EN
  • DE

LM340A-5

Part No LM340A-5
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070006-LM340A-5
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM340A-5 CAD Model

Description

The LM340A-5 is a three-terminal positive regulator manufactured by National Semiconductor (now Texas Instruments). It is designed to provide a fixed 5V output voltage with a current capability of up to 1A. This regulator is commonly used in a wide range of applications requiring a stable and regulated 5V power supply.

Applications:

  • Microcontroller Power Supplies: Provides a regulated 5V supply for microcontrollers and other digital logic.
  • Linear Regulators for Digital Circuits: Used in various digital circuits requiring a stable 5V voltage source.
  • Power Supplies for Small Electronics Projects: Often incorporated in DIY electronics projects needing a reliable 5V supply.
  • Battery Chargers: Can be used as part of a battery charging circuit to provide a constant voltage source.
  • Instrumentation: Supplies stable voltage in measuring equipment.

Features:

  • Fixed 5V Output: Provides a precisely regulated 5V output voltage.
  • 1A Output Current: Delivers up to 1A of output current.
  • Internal Thermal Overload Protection: Protects the regulator from overheating.
  • Internal Short-Circuit Current Limiting: Limits the output current during short-circuit conditions.
  • Output Transistor Safe-Area Compensation: Ensures stable operation under varying load conditions.
  • No External Components Required: Simple to use with minimal external components needed.

Benefits:

  • Stable 5V Supply: Provides a consistent and reliable 5V output voltage, essential for many electronic circuits.
  • Overload Protection: Protects against thermal overload and short-circuit conditions, enhancing system reliability.
  • Easy to Use: Requires minimal external components, simplifying circuit design and implementation.
  • Cost-Effective: Provides a simple and inexpensive solution for creating a regulated 5V power supply.
  • Wide Operating Temperature Range: Operates effectively across a broad range of temperatures.

Additional Details:

The LM340A-5 typically comes in a TO-220 package, which allows for easy heat sinking to improve thermal performance. A small bypass capacitor (e.g., 0.1µF) is recommended on the input and output to improve stability and transient response. The input voltage should be greater than the output voltage by a few volts (typically 2-3V) for proper regulation. The internal protection features make it a robust choice for a wide array of electronic applications where a reliable 5V source is needed. It's essential to provide adequate heat sinking when operating at higher output currents to prevent the regulator from overheating and potentially shutting down. This regulator is a popular choice because of its simplicity and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess