EN
  • EN
  • DE

ICS85322AMILF

Part No ICS85322AMILF
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description IC Translator Lvpecl 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Logic Function Translator
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Bits 2
Number of Channels 2
Propagation Delay 1.9 ns
RoHS Compliant
Win Source Part Number 1064181-ICS85322AMILF
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS85322AMILF CAD Model

Description

The ICS85322AMILF is a low skew, high-performance dual output LVDS Synthesizer. It's manufactured by Renesas (formerly IDT) and designed for use in high-frequency clock distribution applications.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking equipment for clock distribution.
  • Servers: Employed in server motherboards for clock generation and distribution.
  • Storage Systems: Integrated into storage systems for clock synchronization and timing control.
  • Test and Measurement Equipment: Used in test and measurement equipment for precise clock signal generation.
  • High-Speed Data Communication Systems: Employed in high-speed data communication systems for clock distribution.

Features:

  • Dual LVDS Outputs: Provides two low-voltage differential signaling (LVDS) outputs.
  • Low Skew: Minimizes skew between output signals for improved timing accuracy.
  • High Frequency: Supports high-frequency operation.
  • Output Enable Control: Features an output enable control for flexible clock management.
  • Integrated PLL: Includes an integrated phase-locked loop (PLL) for clock multiplication and jitter attenuation.

Benefits:

  • Improved Timing Accuracy: Low skew ensures accurate timing in high-speed applications.
  • Reduced Jitter: Integrated PLL reduces jitter for improved signal integrity.
  • Flexible Clock Management: Output enable control allows for flexible clock management.
  • Simplified System Design: Integrated PLL simplifies system design and reduces component count.
  • High Performance: Provides high-performance clock distribution for demanding applications.

Additional Details:

The ICS85322AMILF supports output frequencies up to 350 MHz. The output skew is typically less than 50 ps. The supply voltage range is typically 3.3V. The "AMILF" suffix refers to the package type and temperature range. It is typically available in a 20-pin TSSOP package. The operating temperature range is typically -40°C to +85°C. It is designed to meet the stringent timing requirements of high-speed digital systems. The integrated PLL provides excellent jitter attenuation performance. It's a popular choice for clock distribution in various applications.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,703 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess