EN
  • EN
  • DE

ICS84320AYI-01LFT

Part No ICS84320AYI-01LFT
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC Freq Synthesizer 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Input Crystal
Max Frequency 780 MHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 1
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1024136-ICS84320AYI-01LFT
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS84320AYI-01LFT CAD Model

Description

The ICS84320AYI-01LFT from Renesas Electronics is a high-performance, low-jitter frequency synthesizer and clock generator. It is designed to provide precise and stable clock signals for a variety of applications, including networking, telecommunications, and high-performance computing. This device integrates a voltage-controlled oscillator (VCO) and a phase-locked loop (PLL) to generate a wide range of output frequencies with minimal jitter. The ICS84320AYI-01LFT is known for its excellent phase noise performance and frequency accuracy.

Applications

  • Networking Equipment: Used in routers, switches, and other network devices for generating clock signals.
  • Telecommunications Systems: Employed in telecom infrastructure for precise timing and synchronization.
  • Data Centers: Provides clock signals to servers and storage systems in data centers.
  • Test and Measurement Equipment: Found in oscilloscopes, logic analyzers, and other instruments requiring accurate timing.
  • High-Performance Computing: Used in HPC systems for clock generation and distribution.

Features

  • Low Jitter: Minimizes timing errors and improves system performance.
  • Wide Frequency Range: Generates a wide range of output frequencies.
  • Integrated VCO and PLL: Provides a complete clock generation solution.
  • Excellent Phase Noise Performance: Ensures high signal quality.
  • Frequency Accuracy: Maintains precise frequency control.
  • Programmable Output Frequency: Allows for flexible frequency selection.

Benefits

  • Improved System Performance: Low jitter and precise frequency control enhance the overall performance of the system.
  • Simplified Clock Generation: The integrated VCO and PLL simplify the clock generation network.
  • Reduced Timing Errors: Minimizing timing errors leads to more reliable system operation.
  • Increased Design Flexibility: The wide frequency range provides flexibility in system design.
  • High Signal Quality: Excellent phase noise performance ensures high signal quality.

Additional Details

The ICS84320AYI-01LFT typically comes in a small surface-mount package, allowing for efficient board layout and space savings. It operates over a wide temperature range, ensuring reliable performance in harsh environments. The device is designed to be easily controlled by digital logic signals, simplifying integration with microcontrollers and other digital devices. Its robust design and precise performance make it a reliable solution for demanding clock generation applications.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess