EN
  • EN
  • DE

ICL7667CBAZA

Part No ICL7667CBAZA
Manufacturer Renesas Electronics America
Catalog PMIC - Gate Drivers
Description Dual Power MOSFET Driver | IC MOSFET DRIVER DUAL PWR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Driven Configuration High-Side or Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.5V ~ 15V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Inverting
Rise / Fall Time 20ns, 20ns
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ICL7667
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1183427-ICL7667CBAZA
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7667CBAZA CAD Model

Description

The ICL7667CBAZA is a dual monolithic power MOSFET driver manufactured by Renesas Electronics America. It's designed to drive power MOSFETs in various applications, providing fast switching speeds and high drive current capabilities. This driver is known for its robust performance and reliability in demanding power control circuits.

Applications

  • Switching Power Supplies: Drives power MOSFETs in DC-DC converters and AC-DC power supplies.
  • Motor Control: Used to control the switching of MOSFETs in motor drive circuits.
  • Uninterruptible Power Supplies (UPS): Drives MOSFETs in inverter circuits.
  • Power Amplifiers: Used to drive MOSFETs in audio and RF power amplifiers.
  • Solid State Relays (SSRs): Drives MOSFETs to implement solid-state switching.

Features

  • Dual Channel: Drives two independent power MOSFETs.
  • High Output Current: Provides high peak output current for fast switching.
  • Fast Switching Speed: Enables high-frequency operation.
  • TTL/CMOS Compatible Inputs: Compatible with a wide range of logic devices.
  • Under-Voltage Lockout (UVLO): Prevents MOSFETs from turning on when the supply voltage is too low.

Benefits

  • Efficient Power Switching: Fast switching speeds minimize switching losses.
  • Improved System Performance: High drive current capability improves MOSFET switching performance.
  • Simplified Design: TTL/CMOS compatible inputs simplify the interface to logic devices.
  • Enhanced Reliability: UVLO feature prevents MOSFETs from operating in an unstable region.
  • Reduced Component Count: Integrates multiple functions into a single chip.

Additional Details

The ICL7667CBAZA typically requires a supply voltage in the range of several volts to tens of volts. It may also require external components, such as gate resistors, for optimal performance and stability. Consult the manufacturer's datasheet for detailed specifications, application circuits, and recommended PCB layout guidelines. Proper heat sinking may be required for high-frequency and high-power applications. This MOSFET driver provides a reliable and efficient solution for driving power MOSFETs in a wide range of applications.

You May Also Be Interested in

Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess