EN
  • EN
  • DE

ICL3238ECA

Part No ICL3238ECA
Manufacturer Renesas Electronics America
Catalog Interface - Drivers, Receivers, Transceivers
Description +-15kV ESD Protected, +3V to +5.5V, 10nA, 250kbps, RS-232 Transceiver with Enhanced Automatic Powerdown | IC TXRX 5/3 RS232 FULL 28SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 600mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number ICL3238E
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1183248-ICL3238ECA
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL3238ECA CAD Model

Description

The ICL3238ECA is a high-performance RS-232 transceiver from Renesas Electronics America. It is designed to meet the demanding requirements of serial communication in various industrial, commercial, and consumer applications. This device is a robust solution for interfacing microcontrollers and other digital systems with RS-232 compatible devices.

Applications:

  • Notebook and Laptop Computers: For serial communication with peripherals.
  • Subnotebooks and Palmtop PCs: In devices requiring low power consumption and small size.
  • RS-232 Data Cables: Used in cables to convert signals between devices.
  • Battery-Powered Systems: Suitable for applications needing efficient power management.
  • Printers, Modems, and Scanners: Interfacing with these peripherals via RS-232.

Features:

  • Meets EIA/TIA-232 and V.28/V.24 Standards: Ensures compatibility with a wide range of RS-232 devices.
  • Low Power Consumption: Typically requires only a few milliwatts, making it suitable for battery-powered applications.
  • Single 5V Supply Operation: Simplifies system design by requiring only a single power supply.
  • Multiple Transmitters and Receivers: Provides multiple channels for simultaneous communication.
  • High Data Rate: Supports data rates up to 250kbps or higher, enabling fast communication.
  • Robust ESD Protection: Protects the device from electrostatic discharge events.

Benefits:

  • Improved System Reliability: The robust design and ESD protection enhance system reliability.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Simplified System Design: Single supply operation and integrated features simplify system design.
  • Enhanced Communication Performance: High data rates enable fast and efficient communication.
  • Wide Compatibility: Meets industry standards, ensuring compatibility with various RS-232 devices.

Technical Specifications: The ICL3238ECA operates from a single 5V power supply and features integrated charge pumps to generate the RS-232 voltage levels. It includes multiple transmitters and receivers, allowing for simultaneous data transmission and reception. The device is available in various package options, including SOIC and TSSOP.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess