EN
  • EN
  • DE

DS1806E-050+T&R

Part No DS1806E-050+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG SEXTET 50K 20-TSSOP / Digital Potentiometer 50kOhm 64POS Volatile Linear 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 6
Number of Taps 64
Resistance (Ohms) 50k
Interface Serial
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Operating Temperature Range -40°C ~ 85°C
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 773121-DS1806E-050+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1806
Introduction Date October 21, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS1806E-050+T&R CAD Model

Description

The DS1806E-050+T&R is a versatile, high-performance digital potentiometer from Maxim Integrated, designed to cater to a variety of applications that require precise resistance tuning. This compact, electronically adjustable resistor offers a unique combination of features, making it an ideal solution for adjusting and controlling parameters in a wide range of electronic systems.

Key Features

  • Resistance Range: The device has a resistance range of 50kΩ, providing ample flexibility for various applications.
  • Resolution: It offers a high resolution with 256-position wiper settings, allowing for fine adjustment of resistance levels.
  • Interface: The DS1806E-050+T&R utilizes a 3-wire serial interface for communication, making it easy to integrate into most microcontroller-based systems.
  • Supply Voltage: The device operates over a wide supply voltage range from 2.7V to 5.5V, accommodating different logic levels and system requirements.
  • Multiple Devices: Up to four DS1806 devices can be daisy-chained on the same 3-wire bus, simplifying designs that require multiple potentiometers.
  • Nonvolatile Memory: It features nonvolatile (NV) memory to store the wiper position, ensuring the last set resistance is maintained even after power cycling.
  • Packaging: The product is available in a compact 14-pin TSSOP package, suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The DS1806E-050+T&R is ideal for a variety of applications including:

  • Automated product calibration
  • Adjustable power supplies
  • Gain and offset adjustment
  • Volume control in audio systems
  • Contrast, brightness, and other settings in consumer electronics

With its robust feature set and Maxim Integrated's reputation for quality, the DS1806E-050+T&R is a reliable choice for designers looking to add precision and flexibility to their electronic designs.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess