EN
  • EN
  • DE

HZU2.4BTRF

Part No HZU2.4BTRF
Manufacturer Renesas Electronics America
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOD323
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 718580-HZU2.4BTRF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HZU2.4BTRF CAD Model

Description

The HZU2.4BTRF is a Zener diode from Renesas Electronics America. This diode is designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. It offers a stable breakdown voltage and fast response time, making it suitable for protecting sensitive components from voltage spikes and surges.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage level in electronic circuits.
  • Transient Voltage Suppression (TVS): Protects circuits from voltage spikes and surges.
  • Overvoltage Protection: Safeguards sensitive components from overvoltage conditions.
  • Clipping Circuits: Used to limit voltage levels in signal processing applications.
  • Reference Voltage Generation: Provides a stable reference voltage for various electronic systems.

Features:

  • Zener Diode: Provides a stable breakdown voltage for voltage regulation.
  • Fast Response Time: Quickly responds to voltage transients.
  • Low Leakage Current: Minimizes current leakage in the reverse direction.
  • Surface Mount Package: Allows for easy and efficient PCB assembly.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Stable Voltage Regulation: Maintains a consistent voltage level, ensuring reliable operation.
  • Enhanced Circuit Protection: Protects sensitive components from voltage spikes and surges.
  • Compact Design: Surface mount package allows for smaller and denser circuit designs.
  • Reliable Operation: Designed for stable and consistent performance in various applications.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The HZU2.4BTRF Zener diode is designed for reliable voltage regulation and transient voltage suppression in electronic circuits. Its stable breakdown voltage ensures a consistent voltage level, protecting sensitive components from voltage fluctuations. The fast response time allows it to quickly respond to voltage spikes and surges, providing effective transient voltage suppression. The low leakage current minimizes current leakage in the reverse direction, improving the efficiency of the circuit. The surface mount package facilitates easy and efficient assembly onto printed circuit boards. Renesas's HZU2.4BTRF is a dependable component for various electronic applications, offering a balance of performance, efficiency, and reliability. The device complies with RoHS standards, ensuring its suitability for environmentally conscious designs.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess