EN
  • EN
  • DE

AD7357YRUZ

Part No AD7357YRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Differential Input,Dual,Simultaneous Sampling, 4.25 MSPS, 14-Bit, SAR ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 14
Sampling Rate 4.2M
Number of Inputs 2
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of Converters 2
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.25 V ~ 2.75 V
Voltage - Supply, Digital 2.25 V ~ 2.75 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 125°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1137124-AD7357YRUZ
Manufacturer Homepage www.analog.com
Family Name AD7357
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7357YRUZ CAD Model

Description

The AD7357YRUZ is a high-performance, dual 14-bit, 4.5 MSPS analog-to-digital converter (ADC) from Analog Devices Inc. This device is designed to deliver exceptional speed and accuracy for demanding applications in communication, instrumentation, and industrial systems. With its simultaneous sampling capability and a wide input bandwidth, the AD7357YRUZ is particularly well-suited for applications requiring high dynamic range and fast data acquisition.

Key Features

  • Dual 14-Bit SAR ADC: Each channel of the AD7357YRUZ offers a 14-bit successive approximation register (SAR) ADC, providing precise digital outputs with a high resolution.
  • High Sampling Rate: The device boasts a fast sampling rate of 4.5 MSPS, enabling rapid data acquisition and processing which is essential in high-speed systems.
  • Simultaneous Sampling: Two ADCs operate in parallel, allowing for simultaneous sampling of different signals, which is critical for maintaining signal integrity in applications such as phase-sensitive detection.
  • Wide Input Bandwidth: The ADC features a wide analog input bandwidth, making it suitable for digitizing high-frequency signals without significant attenuation or distortion.
  • Flexible Power Supply: It operates on a 3 V to 3.6 V power supply, providing flexibility in system power design and compatibility with a range of other components.
  • Compact Package: Housed in a compact TSSOP package, the AD7357YRUZ is designed for space-constrained applications.

Applications

  • Data acquisition systems
  • Medical instruments such as imaging and diagnostics
  • Communication infrastructure
  • Industrial process control
  • Instrumentation and testing equipment

The AD7357YRUZ is a testament to Analog Devices Inc.'s commitment to providing high-quality data conversion solutions. It ensures reliable and efficient operation in systems requiring high-speed, high-precision ADCs. Whether it's for medical imaging, industrial control, or communication infrastructure, the AD7357YRUZ stands out as a superior choice for professionals seeking performance and dependability.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0677 $75.0677
2+ $72.7218 $145.4436
3+ $70.3760 $211.1280
4+ $68.0301 $272.1204
5+ $60.9925 $304.9625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,849 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess