EN
  • EN
  • DE

HZK22TR-S-E-Q

Part No HZK22TR-S-E-Q
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825347-HZK22TR-S-E-Q
Ultra Librarian 3D Model Ultra Librarian HZK22TR-S-E-Q CAD Model

Description

The HZK22TR-S-E-Q is a Zener diode manufactured by Renesas Electronics America. This diode is designed to provide a stable voltage reference or overvoltage protection in electronic circuits. It operates by maintaining a nearly constant voltage across its terminals when the reverse voltage exceeds a specific threshold, known as the Zener voltage.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection for sensitive components
  • Transient voltage suppression in various electronic systems
  • Clipping and clamping circuits
  • Reference voltage generation for analog circuits

Features

  • Precise Zener voltage for accurate regulation
  • Low dynamic impedance for stable performance
  • High surge current capability for robust protection
  • Small surface-mount package for space-constrained applications
  • Excellent clamping characteristics

Benefits

  • Provides reliable voltage regulation, ensuring stable circuit operation.
  • Protects electronic components from damage due to overvoltage events.
  • Enables compact designs thanks to its small footprint.
  • Delivers a stable reference voltage for accurate analog signal processing.
  • Enhances the overall reliability and lifespan of electronic devices.

Technical Specifications (Typical)

While the specific details can be found in the Renesas datasheet, typical parameters for the HZK22TR-S-E-Q include:

  • Zener Voltage (Vz): The reverse voltage at which the diode starts to conduct.
  • Reverse Leakage Current (Ir): The current that flows when the diode is reverse biased below Vz.
  • Zener Impedance (Zz): The dynamic resistance at the Zener voltage.
  • Maximum Power Dissipation (Pd): The maximum power the diode can handle without failure.
  • Operating Temperature Range: The range of temperatures within which the diode can operate reliably.

Consult the Renesas datasheet for exact specifications. It is used in a wide range of electronic devices, including power supplies, automotive electronics, and industrial control systems, where reliable voltage regulation and overvoltage protection are critical.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess