EN
  • EN
  • DE

TS1GLK72W6H

Part No TS1GLK72W6H
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948175-TS1GLK72W6H
Series *
Ultra Librarian 3D Model Ultra Librarian TS1GLK72W6H CAD Model

Description

The Transcend TS1GLK72W6H is an 8GB DDR3 1600MHz (PC3-12800) ECC Unbuffered DIMM. Designed for use in workstations and servers, this memory module offers a blend of performance and reliability, suitable for demanding applications. Transcend Information is recognized for its commitment to quality and innovation in memory solutions.

Applications:

  • Workstations: Enhances performance in professional workstations used for video editing, graphic design, and software development.
  • Servers: Suitable for entry-level servers and small to medium-sized businesses that need reliable memory with error correction capabilities.

Features:

  • Capacity: 8GB
  • Memory Type: DDR3 SDRAM
  • Speed: 1600MHz (PC3-12800)
  • CAS Latency: CL11
  • Voltage: 1.35V
  • Form Factor: DIMM (Dual Inline Memory Module)
  • Error Correction: ECC (Error-Correcting Code)
  • Unbuffered

Benefits:

  • Improved Performance: Significantly boosts the performance of memory-intensive applications.
  • Data Reliability: ECC (Error-Correcting Code) ensures data integrity by detecting and correcting single-bit errors.
  • Enhanced Stability: Reduces the occurrence of system crashes and data corruption, leading to a more stable computing environment.
  • Power Efficiency: Operates at a low voltage (1.35V), reducing power consumption and heat generation.
  • Seamless Multitasking: Allows users to run multiple applications smoothly without experiencing performance slowdowns.

This Transcend memory module is a reliable and efficient choice for users seeking to upgrade the memory capacity and performance of their workstations or servers. The ECC feature provides an extra layer of data protection, making it ideal for applications where data integrity is crucial. Its low voltage operation contributes to energy savings and reduced heat output, ensuring a cooler and more stable system. The unbuffered design ensures compatibility with a wide range of systems, making it a versatile and cost-effective upgrade option.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess