EN
  • EN
  • DE

HZ7C-2TA-E

Part No HZ7C-2TA-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description in Stock - Pb Free - Fcty BOX/5K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976282-HZ7C-2TA-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HZ7C-2TA-E CAD Model

Description

The HZ7C-2TA-E is a Zener diode manufactured by Renesas Electronics America. This diode is designed for voltage regulation and transient suppression. Zener diodes are characterized by their ability to maintain a stable voltage across their terminals when a reverse voltage exceeding the Zener voltage is applied.

Applications:

  • Voltage Regulation: Used in power supplies to provide a stable output voltage, ensuring consistent performance of connected circuits.
  • Overvoltage Protection: Protects sensitive electronic components from damage caused by voltage spikes or surges.
  • Clipping and Clamping Circuits: Used to limit the voltage in a circuit to a specific level.
  • Reference Voltage: Provides a stable reference voltage for various electronic circuits.

Features:

  • Zener Voltage: This particular diode (HZ7C-2TA-E) has a Zener voltage around 6.8V - 7.5V (Check datasheet for specific value).
  • Low Dynamic Impedance: Provides stable voltage regulation over a wide range of currents.
  • High Surge Current Capability: Can withstand high current surges without being damaged.
  • Surface Mount Package: Typically available in a small surface mount package for easy integration into printed circuit boards.

Benefits:

  • Stable Voltage Regulation: Maintains a consistent voltage output, improving the performance and reliability of electronic devices.
  • Protection Against Voltage Spikes: Prevents damage to sensitive components, increasing the lifespan of electronic equipment.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Easy to Use: Simple to integrate into existing circuits with minimal design effort.

Additional Details:

The HZ7C-2TA-E Zener diode is commonly available in a surface-mount package. It is essential to consult the datasheet for precise specifications, including Zener voltage at a specific test current, reverse leakage current, and power dissipation ratings. The operating temperature range and maximum ratings are also critical parameters to consider for proper application. Proper PCB layout and thermal management techniques should be employed to ensure optimal performance and reliability.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess