EN
  • EN
  • DE

HZ6C-2TA-E

Part No HZ6C-2TA-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063863-HZ6C-2TA-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HZ6C-2TA-E CAD Model

Description

The Renesas HZ6C-2TA-E is a Zener diode specifically designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. It provides a stable voltage reference and protects sensitive components from voltage spikes.

Applications

  • Voltage Regulation: Maintains a stable voltage level in power supplies and other circuits.
  • Transient Voltage Suppression: Protects electronic circuits from voltage surges and spikes.
  • Overvoltage Protection: Safeguards sensitive components from damage due to excessive voltage.
  • Clipping Circuits: Limits voltage levels to prevent damage to connected devices.

Features

  • Zener Diode: Operates as a Zener diode, providing a stable reverse breakdown voltage.
  • Precise Voltage Regulation: Offers accurate voltage regulation within specified tolerances.
  • Fast Response Time: Reacts quickly to voltage transients for effective protection.
  • Compact Package: Comes in a small package for easy integration into various circuit designs.
  • High Reliability: Designed for reliable performance and long-term stability.

Benefits

  • Stable Voltage Output: Ensures a stable and consistent voltage supply for connected circuits.
  • Protection Against Overvoltage: Safeguards sensitive components from damage caused by voltage spikes.
  • Improved Circuit Reliability: Enhances the overall reliability and stability of electronic circuits.
  • Easy Integration: Simplifies circuit design and assembly with its compact package.
  • Cost-Effective Solution: Provides an economical solution for voltage regulation and overvoltage protection.

Additional Details

The HZ6C-2TA-E is manufactured by Renesas Electronics America, a leading provider of semiconductor solutions. Detailed technical specifications, including Zener voltage, reverse leakage current, and power dissipation, are available in the product datasheet. Proper circuit design and component selection are essential for optimal performance and reliability.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess