The HZ4C3TA-E-Q is a Zener diode manufactured by Renesas Electronics America. Zener diodes are semiconductor devices that allow current to flow in either a forward or reverse direction. They are commonly used to regulate voltage in electronic circuits.
Applications
- Voltage regulation
- Voltage clamping
- Transient voltage suppression
- Overvoltage protection
- Reference voltage generation
Features
- Precise Zener voltage
- Low reverse leakage current
- High surge current capability
- Compact surface-mount package
- Pb-free lead finish
Benefits
- Provides stable voltage regulation, ensuring reliable circuit operation.
- Protects sensitive components from overvoltage conditions.
- Offers a compact solution for voltage regulation in space-constrained applications.
- Reduces reverse current leakage, improving energy efficiency.
- Compliant with RoHS standards.
Technical Specifications (Typical)
While specific specifications can vary, typical parameters for a Zener diode like the HZ4C3TA-E-Q would include:
- Zener Voltage (Vz): This specifies the reverse voltage at which the diode starts to conduct significantly.
- Reverse Leakage Current (Ir): The small amount of current that flows when the diode is reverse biased below its Zener voltage.
- Zener Impedance (Zz): The dynamic resistance of the diode at its Zener voltage.
- Power Dissipation (Pd): The maximum power the diode can dissipate without being damaged.
- Operating Temperature Range: The range of ambient temperatures within which the diode can operate reliably.
Consult the Renesas datasheet for HZ4C3TA-E-Q for the exact specifications. This component is commonly found in power supplies, telecommunications equipment, and other electronic devices where stable voltage regulation is critical.