EN
  • EN
  • DE

MAX6797AKATWD8+T

Part No MAX6797AKATWD8+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 1.665V, 3.075V, Adj
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 706003-MAX6797AKATWD8+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6797A
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6797AKATWD8+T CAD Model

Description

Maxim Integrated's MAX6797AKATWD8+T: A High-Reliability Voltage Regulator

The MAX6797AKATWD8+T from Maxim Integrated is a precision, single/dual-output, low-dropout linear voltage regulator designed to deliver high performance in a wide range of applications. This component is part of Maxim's family of regulators that offer excellent accuracy, low quiescent current, and high reliability, making them suitable for use in automotive, industrial, telecommunications, and consumer electronics systems.

Key Features and Benefits

  • Adjustable Output Voltage: The device provides a flexible solution with its adjustable output voltage feature, allowing designers to tailor the output to meet specific circuit requirements.
  • Low Dropout Voltage: The MAX6797AKATWD8+T operates with a low dropout voltage, ensuring efficient performance even in conditions where the input-to-output voltage differential is minimal.
  • High Accuracy: With tight output voltage accuracy, this regulator ensures consistent performance, which is critical for sensitive electronic circuits.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the regulator and the overall system from damage due to excessive heat.
  • Power Supply Rejection Ratio (PSRR): High PSRR of the MAX6797AKATWD8+T minimizes the effect of input voltage noise, delivering a stable output voltage.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for harsh environments.
  • Package and Size: The compact TDFN-EP (3mm x 3mm) package saves valuable board space and is ideal for space-constrained applications.

Applications

The versatile nature of the MAX6797AKATWD8+T makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Automotive systems that require reliable voltage regulation under varying conditions.
  • Industrial equipment seeking durable components with a wide temperature range.
  • Telecommunication infrastructure where precision and noise immunity are essential.
  • Consumer electronics that demand energy efficiency and compact form factors.

Maxim Integrated's commitment to quality ensures that the MAX6797AKATWD8+T voltage regulator is a reliable and efficient choice for designers looking to optimize their power management solutions. Its combination of features makes it a versatile component that enhances the performance and stability of a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess