EN
  • EN
  • DE

HZ12A3-RE-E

Part No HZ12A3-RE-E
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1160461-HZ12A3-RE-E
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HZ12A3-RE-E CAD Model

Description

The HZ12A3-RE-E is a Zener diode manufactured by Renesas Electronics America. Zener diodes are semiconductor devices that allow current to flow in either forward or reverse direction. These diodes are specifically designed to maintain a constant voltage, known as the Zener voltage, across their terminals when the reverse voltage exceeds the Zener voltage.

Applications:

  • Voltage regulation: Used in power supplies to maintain a stable output voltage.
  • Voltage clipping: Protects sensitive circuits from overvoltage conditions by limiting the voltage to a safe level.
  • Voltage referencing: Provides a stable reference voltage for comparison circuits.
  • Surge suppression: Protects circuits from voltage spikes and transients.

Features:

  • Zener Voltage: 12V (Nominal). This specifies the reverse voltage at which the diode begins to conduct significantly.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • Sharp Breakdown Characteristics: Provides precise voltage regulation.
  • RE-E Package: Indicates a specific package type that might determine mounting style and thermal characteristics. Further research is needed based on the specific datasheet for full package details.

Benefits:

  • Stable Voltage Regulation: Provides a constant voltage output, ensuring reliable circuit operation.
  • Overvoltage Protection: Prevents damage to sensitive components from voltage surges.
  • High Reliability: Ensures long-term performance in demanding applications.
  • Compact Size: The RE-E package allows for space-saving design.

Technical Specifications (General for Zener Diodes):

While specific specifications for the HZ12A3-RE-E would require accessing the Renesas datasheet, general zener diode specifications include:

  • Zener Voltage (Vz): The reverse voltage at which the diode breaks down and conducts significantly.
  • Zener Test Current (Izt): The current at which the zener voltage is measured.
  • Reverse Leakage Current (Ir): The current that flows through the diode in the reverse direction when the voltage is below the zener voltage.
  • Power Dissipation (Pd): The maximum power that the diode can dissipate without being damaged.
  • Operating Temperature Range: The range of temperatures within which the diode can operate safely.

You May Also Be Interested in

GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Mingtek
Lowest to $1.3456
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess