EN
  • EN
  • DE

HZ11C-2TA-E

Part No HZ11C-2TA-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063846-HZ11C-2TA-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HZ11C-2TA-E CAD Model

Description

The Renesas HZ11C-2TA-E is a Zener diode designed for voltage regulation and transient voltage suppression in various electronic circuits. This diode offers precise voltage control and reliable protection against overvoltage conditions.

Applications

  • Voltage Regulation: Maintains a stable voltage level in power supplies and other circuits.
  • Transient Voltage Suppression: Protects sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limits voltage levels to prevent damage to connected devices.
  • Overvoltage Protection: Provides a safeguard against overvoltage conditions in electronic systems.

Features

  • Zener Diode: Operates as a Zener diode, providing a stable reverse breakdown voltage.
  • Precise Voltage Regulation: Offers precise voltage regulation within specified tolerances.
  • Fast Response Time: Reacts quickly to voltage transients, providing effective protection.
  • Compact Package: Available in a compact package for easy integration into various circuit designs.
  • High Reliability: Designed for reliable performance and long-term stability.

Benefits

  • Stable Voltage Output: Ensures a stable and consistent voltage supply for connected circuits.
  • Protection Against Overvoltage: Safeguards sensitive components from damage caused by voltage spikes.
  • Improved Circuit Reliability: Enhances the overall reliability and stability of electronic circuits.
  • Easy Integration: Simplifies circuit design and assembly with its compact package.
  • Cost-Effective Solution: Provides an economical solution for voltage regulation and overvoltage protection.

Additional Details

The HZ11C-2TA-E is manufactured by Renesas Electronics America, a leading provider of semiconductor solutions. It adheres to industry standards for Zener diodes. Detailed technical specifications, including Zener voltage, reverse leakage current, and power dissipation, are available in the product datasheet. Proper circuit design and component selection are essential for optimal performance and reliability.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess