EN
  • EN
  • DE

HVC362TRF-E

Part No HVC362TRF-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959174-HVC362TRF-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HVC362TRF-E CAD Model

Description

The HVC362TRF-E is a variable capacitance diode (also known as a varactor diode) manufactured by Renesas Electronics America. It is designed for use in a wide range of electronic tuning applications, where its voltage-dependent capacitance is used to adjust the frequency of resonant circuits.

Applications:

  • Voltage Controlled Oscillators (VCOs): Used to tune the oscillation frequency in communication systems and signal generators.
  • Tunable Filters: Employed to adjust the cutoff frequency of filters in radio receivers and other applications.
  • Frequency Multipliers: Used in circuits to generate harmonics of an input signal.
  • FM Modulators: Used to modulate the frequency of a carrier signal in FM transmitters.
  • TV Tuners: Fine-tuning circuits in television receivers.

Features:

  • High Capacitance Ratio: Provides a wide tuning range with small voltage changes.
  • Low Series Resistance: Minimizes losses in the tuning circuit.
  • Small Package Size: Enables compact circuit designs.
  • Fast Response Time: Allows for rapid frequency adjustments.
  • Excellent Linearity: Ensures accurate and predictable tuning behavior.

Benefits:

  • Precise Frequency Control: Allows accurate adjustments in tuning circuits.
  • Improved Circuit Efficiency: Low series resistance contributes to overall circuit performance.
  • Reduced Component Count: Simplifies circuit design and lowers manufacturing costs.
  • Enhanced System Performance: Improves the performance of communication systems and other electronic devices.
  • Miniaturization: Small package size enables compact designs.

Additional Details:

The HVC362TRF-E is typically a silicon epitaxial planar varactor diode. Key specifications include its capacitance range, reverse voltage rating, and operating temperature range. It is designed for surface mount technology (SMT) to facilitate automated assembly processes. This varactor diode’s construction allows for repeatable and reliable performance across a wide range of environmental conditions.

The device's characteristics make it suitable for integration into modern communication devices where precise and efficient frequency control is required. Its low series resistance also contributes to minimal signal loss when tuning, optimizing the overall performance of the application.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess