EN
  • EN
  • DE

HVC355B1TRF-E

Part No HVC355B1TRF-E
Manufacturer Renesas Electronics America
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description VARIABLE CAPACITANCE DIODE / Varactors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr Renesas Electronics America Inc
Series *
Package Bulk
Product Status Obsolete
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Other Names 2156-HVC355B1TRF-E,RENRNSHVC355B1TRF-E
Standard Package 4,000
Win Source Part Number 1063713-HVC355B1TRF-E
Ultra Librarian 3D Model Ultra Librarian HVC355B1TRF-E CAD Model

Description

The HVC355B1TRF-E is a silicon epitaxial planar variable capacitance diode, often referred to as a varactor diode, manufactured by Renesas Electronics America. This type of diode is specifically designed to exhibit a change in capacitance as the reverse voltage applied to it changes. This characteristic makes it ideal for use in applications requiring voltage-controlled capacitance, such as tuning circuits in radio frequency (RF) systems.

Applications

  • Voltage Controlled Oscillators (VCOs)
  • Frequency Modulation (FM) Transmitters and Receivers
  • Automatic Frequency Control (AFC) Circuits
  • Tunable Filters
  • Parametric Amplifiers

Features

  • High Capacitance Ratio: Exhibits a significant change in capacitance with varying reverse voltage.
  • Low Series Resistance: Minimizes signal loss in the tuning circuit.
  • Fast Response Time: Allows for rapid tuning and frequency adjustments.
  • Small Package Size: Suitable for compact circuit designs.
  • Low Leakage Current: Reduces power consumption and improves stability.
  • High Q-Factor: Ensures minimal energy loss in resonant circuits.

Benefits

  • Precise Frequency Control: Enables accurate tuning in RF applications.
  • Improved Circuit Performance: Low series resistance and high Q-factor enhance the performance of tuning circuits.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Stable Operation: Low leakage current ensures stable and reliable performance.
  • Energy Efficiency: Minimizes power consumption in tuning circuits.

Additional Details

The HVC355B1TRF-E is a crucial component in RF systems that require precise and dynamic frequency control. The varactor diode's capacitance changes predictably with applied voltage, allowing designers to fine-tune resonant circuits, such as those found in VCOs and tunable filters. The high capacitance ratio ensures a wide tuning range, while the low series resistance minimizes signal loss, contributing to overall circuit efficiency.

Specific technical specifications, including capacitance range, series resistance values, and breakdown voltage, can be found in the Renesas datasheet for the HVC355B1TRF-E. These specifications are critical for selecting the appropriate varactor diode for a given application. The device is typically supplied in a surface-mount package, simplifying assembly and allowing for high-density circuit designs. Its reliability and performance make it a popular choice for a wide range of RF and microwave applications.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess