EN
  • EN
  • DE

MA46603-120

Part No MA46603-120
Manufacturer MACOM Technology Solutions
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE,VARACTOR,ABRUPT,GAAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Capacitance @ Vr, F 0.6pF @ 4V, 1MHz
Capacitance Ratio 2.8
Capacitance Ratio Condition C0/C30
Voltage - Peak Reverse (Max) 30 V
Diode Type Single
Q @ Vr, F 6500 @ 4V, 50MHz
Operating Temperature -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Supplier Device Package ODS-120
Ultra Librarian 3D Model Ultra Librarian MA46603-120 CAD Model

Description

NULL

You May Also Be Interested in

Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $0.8374
ON Semiconductor
DIODE TUNING EPICAP 30V TO92-2
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Skyworks Solutions Inc.
COMMON CATHODE PAIR (TWIN CHIP) / Varactors
Lowest to $0.5195
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.1456
Toshiba Semiconductor and Storage
3@C1V/C4V Standalone 10V 270mΩ 6.1pF@4V,1MHz SOD-523 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0786
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $1.9935

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess