EN
  • EN
  • DE

HD74LVC574AT(ELL-E)

Part No HD74LVC574AT(ELL-E)
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function D-Type
RoHS Non-Compliant
Win Source Part Number 988423-HD74LVC574AT(ELL-E)
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LVC574AT(ELL-E) CAD Model

Description

The HD74LVC574AT(ELL-E) is an octal D-type flip-flop with 3-state outputs manufactured by Renesas Electronics. This device is designed for high-performance applications that require high speed and low power consumption. It is typically used as a buffer register, latch, or memory address register. The device features eight D-type flip-flops with a common clock (CK) and output enable (OE) input. When OE is low, the data from the D inputs are transferred to the outputs on the positive-going edge of the clock. When OE is high, the outputs are in the high-impedance state.

Applications

  • Buffer Registers
  • Latch Circuits
  • Memory Address Registers
  • Microprocessor Systems
  • Data Storage
  • Line Drivers

Features

  • Octal D-Type Flip-Flops: Contains eight D-type flip-flops in a single package.
  • 3-State Outputs: Provides 3-state outputs for connection to bus-oriented systems.
  • High-Speed Operation: Offers fast propagation delays for high-frequency applications.
  • Low Power Consumption: Operates with low power consumption, making it energy-efficient.
  • Common Clock and Output Enable: Features a common clock (CK) and output enable (OE) input for controlling data transfer.
  • Positive Edge-Triggered: Data is transferred to the outputs on the positive-going edge of the clock.
  • Wide Operating Voltage Range: Operates over a broad voltage range, enhancing its versatility.

Benefits

  • Efficient Data Storage: Provides efficient parallel storage of data.
  • Bus-Oriented Compatibility: Easily interfaces with bus-oriented systems through 3-state outputs.
  • High-Speed Performance: Enables high-speed operation for demanding applications.
  • Reduced Power Consumption: Minimizes power consumption, contributing to energy savings.
  • Simplified System Design: Simplifies system design with common clock and output enable controls.
  • Versatile Application: Suitable for a wide range of applications due to its broad operating voltage range.
  • Improved System Performance: Enhances system performance with its high-speed and low-power characteristics.

Technical Specifications

The HD74LVC574AT(ELL-E) belongs to the 74LVC family. It operates with a supply voltage range of 1.65V to 3.6V. The propagation delay is typically 3.5 ns. The package type is TSSOP. Its operating temperature range is -40°C to +85°C.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess