EN
  • EN
  • DE

HD74LV2GT125AUSE-E

Part No HD74LV2GT125AUSE-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Lv/lv-a/lvx/h Series Dual 1-BIT Driver True Output PDSO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967587-HD74LV2GT125AUSE-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LV2GT125AUSE-E CAD Model

Description

The HD74LV2GT125AUSE-E is a dual single-bit non-inverting bus transceiver with 3-state outputs, manufactured by Renesas Electronics America. This device contains two independent channels, each functioning as a buffer that can be enabled or disabled. When enabled, the output follows the input; when disabled, the output is in a high-impedance state, effectively disconnecting it from the bus. It is part of the LV family, designed for low-voltage operation (typically 3.3V) and high-speed performance.

Applications

  • Bus interfacing: Used to connect devices to a shared bus, enabling or disabling data flow.
  • Data isolation: Isolates different parts of a system by enabling or disabling signal paths.
  • Memory interfacing: Used in memory systems to control access to memory devices.
  • Level shifting: Can be used to interface between different voltage levels (with careful consideration of specifications).
  • Portable electronics: Employed in battery-powered devices where low power consumption is critical.

Features

  • Dual single-bit transceiver: Contains two independent buffer channels.
  • Non-inverting: Output signal has the same polarity as the input signal.
  • 3-state outputs: Output can be high, low, or high-impedance (disabled).
  • Low-voltage operation: Designed for operation at low voltages, typically 3.3V.
  • High-speed performance: Offers fast switching speeds.
  • Low power consumption: Requires minimal power compared to other logic families.

Benefits

  • Simplified bus management: Enables easy control of data flow on a shared bus.
  • Reduced system loading: 3-state outputs minimize loading on the bus when disabled.
  • Extended battery life: Low power consumption extends battery life in portable devices.
  • Improved system performance: High-speed performance allows for faster data transfer.
  • Compact solution: Small package size allows for use in space-constrained applications.

Additional Details

The HD74LV2GT125AUSE-E is supplied in an 8-pin US8 (Ultra Small Outline Package). Each channel has an output enable (OE) input. When OE is low, the output is enabled and follows the input. When OE is high, the output is in a high-impedance state. The typical propagation delay is around 4 ns at VCC=3.3V. The input voltage range is from 0V to VCC. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hewlett Packard
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess