The LTM4657IY#PBF is a high-performance, µModule (micro-module) step-down regulator from the renowned manufacturer, Analog Devices Inc. Designed to cater to a wide range of applications, this compact power management solution is perfect for systems that require a low voltage, high current output, such as data communication equipment, distributed power systems, and industrial applications.
Key Features
- High Efficiency: The LTM4657IY#PBF is engineered to provide a highly efficient power conversion, which can lead to reduced energy costs and heat generation.
- Wide Input Voltage Range: This module operates over a wide input voltage range, accommodating various supply voltages and making it versatile for different system designs.
- Adjustable Output Voltage: It offers an adjustable output voltage, giving designers the flexibility to tailor the power supply to their specific requirements.
- Compact Design: The micro-module design integrates the inductor, power switches, and other passive components into a single package, saving board space and simplifying the design process.
- Robust Thermal Performance: With its enhanced thermal design, the LTM4657IY#PBF can operate effectively even in environments with limited airflow or cooling resources.
Applications
- Telecommunications Infrastructure
- Networking Equipment
- Servers and Storage Systems
- Industrial Control and Automation
Product Specifications
| Parameter |
Value |
| Input Voltage (min) |
4.5V |
| Input Voltage (max) |
15V |
| Output Voltage (min) |
0.6V |
| Output Voltage (max) |
5.5V |
| Output Current |
Up to 16A |
| Package |
BGA |
Overall, the LTM4657IY#PBF from Analog Devices Inc. is a robust and reliable choice for designers looking for an efficient and space-saving power management solution. Its combination of performance, integration, and flexibility make it an ideal choice for powering the next generation of electronic devices.