EN
  • EN
  • DE

HD74LV1GW16ACME-E

Part No HD74LV1GW16ACME-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062380-HD74LV1GW16ACME-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LV1GW16ACME-E CAD Model

Description

The HD74LV1GW16ACME-E is a single Schmitt-trigger buffer/inverter manufactured by Renesas Electronics America. It is a member of the 74LV family of logic gates, which are characterized by their low-voltage operation and high-speed performance. This device incorporates a Schmitt-trigger input, which provides improved noise immunity and allows for the use of slow or noisy input signals.

Applications

  • Signal conditioning: Used to clean up noisy or distorted signals.
  • Oscillator circuits: Employed in simple oscillator circuits.
  • Line receivers: Utilized as line receivers to convert noisy signals into clean logic signals.
  • Pulse shaping: Used for shaping pulses and generating clean edges.
  • Digital logic circuits: Found in a variety of digital logic applications.

Features

  • Single gate: Contains a single Schmitt-trigger buffer/inverter.
  • Schmitt-trigger input: Provides improved noise immunity and hysteresis.
  • Low-voltage operation: Operates over a wide supply voltage range, typically 1.65V to 5.5V.
  • High-speed operation: Offers fast switching speeds for high-performance applications.
  • Low power consumption: Minimizes power consumption.
  • Small package: Available in a small package for space-constrained applications.

Benefits

  • Improved noise immunity: Schmitt-trigger input enhances noise immunity.
  • Simplified signal conditioning: Simplifies the conditioning of noisy signals.
  • Flexible operation: Wide operating voltage range provides flexibility.
  • Reduced power consumption: Low power consumption minimizes power requirements.
  • Compact design: Small package saves board space.

Technical Specifications: The HD74LV1GW16ACME-E typically operates with supply voltages ranging from 1.65V to 5.5V. It exhibits a propagation delay of a few nanoseconds, depending on the supply voltage and load conditions. The input hysteresis is typically around 0.5V, providing excellent noise immunity. It is commonly available in a 5-pin or 6-pin package, such as the SOT-23 or SC-70. The input and output are TTL compatible. It can function either as a buffer or an inverter depending on the specific configuration of the device (some versions are buffers, some are inverters).

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2506 $58.8910
565+ $0.2056 $116.1640
870+ $0.1998 $173.8260
1,200+ $0.1929 $231.4800
1,545+ $0.1871 $289.0695
2,070+ $0.1675 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess