EN
  • EN
  • DE

HD74LV1G125AVSE-E

Part No HD74LV1G125AVSE-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin VSON T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Buffer
RoHS Non-Compliant
Win Source Part Number 1062377-HD74LV1G125AVSE-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LV1G125AVSE-E CAD Model

Description

The HD74LV1G125AVSE-E is a single bus buffer gate with a 3-state output from Renesas Electronics America. It is designed for low-voltage operation and high-speed performance, making it suitable for various digital applications where signal buffering and bus isolation are required.

Applications

  • Bus Isolation: Provides isolation between different sections of a data bus, preventing signal contention.
  • Memory Addressing: Used as a buffer for memory address lines, increasing drive capability.
  • Clock Buffering: Buffers clock signals to distribute them reliably throughout a system.
  • Line Driving: Drives heavily loaded signal lines, ensuring signal integrity.
  • Data Bus Buffering: Used to increase the fan-out of a data bus.

Features

  • Low-Voltage Operation: Operates at low voltage levels, minimizing power consumption.
  • High-Speed Performance: Delivers fast switching speeds for high-frequency applications.
  • 3-State Output: Allows the output to be in a high, low, or high-impedance state, enabling bus sharing.
  • Single Gate Package: Contains a single buffer gate in a small package, saving board space.
  • Enable Input: An enable input controls the output state, allowing for selective activation.

Benefits

  • Power Efficiency: Low-voltage operation reduces power consumption, making it suitable for portable devices.
  • Improved System Performance: High-speed performance allows for faster data processing.
  • Efficient Bus Management: 3-state output allows for efficient bus sharing and data routing.
  • Compact Design: Small package minimizes board space requirements.
  • Flexible Control: Enable input allows for precise control over the buffer's operation.

Additional Details

The HD74LV1G125AVSE-E typically comes in a small surface-mount package. Detailed electrical characteristics, including propagation delays and power consumption, can be found in the Renesas datasheet for the LV series. The output is enabled when the enable input is asserted and is in a high-impedance state when the enable input is deasserted.

You May Also Be Interested in

Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess