EN
  • EN
  • DE

HD74LV04A-T(ELL-E)

Part No HD74LV04A-T(ELL-E)
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Lv/lv-a/lvx/h Series Hex 1-INPUT Invert Gate PDSO14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062370-HD74LV04A-T(ELL-E)
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LV04A-T(ELL-E) CAD Model

Description

The HD74LV04A-T(ELL-E) is a low-voltage CMOS hex inverter manufactured by Renesas Electronics America. It contains six independent inverters, each performing the logical NOT function. It is commonly used for signal inversion, buffering, and simple logic functions.

Applications:

      
  • Signal Inversion
  •   
  • Buffering
  •   
  • Simple Logic Functions
  •   
  • Oscillator Circuits
  •   
  • Level Shifting

Features:

      
  • Hex Inverter Configuration
  •   
  • Low-Voltage CMOS Technology
  •   
  • Wide Operating Voltage Range (1V to 5.5V)
  •   
  • Low Power Dissipation
  •   
  • High Noise Immunity

Benefits:

      
  • Provides reliable signal inversion with low distortion.
  •   
  • Consumes minimal power, ideal for battery-powered applications.
  •   
  • Offers versatile performance across a broad voltage range.
  •   
  • High noise immunity ensures stable operation in noisy environments.

Technical Specifications:

The HD74LV04A-T(ELL-E) operates within a supply voltage range of 1V to 5.5V. The propagation delay is typically in the nanosecond range. The output drive strength is sufficient for driving various loads. The device is packaged in a TSSOP (Thin Shrink Small Outline Package). Detailed information about switching characteristics, input/output voltage levels, and power consumption can be found in the Renesas HD74LV04A-T(ELL-E) datasheet.

This hex inverter provides a fundamental building block for a wide range of digital logic applications.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess