The HD74LS74P is a dual D-type positive-edge-triggered flip-flop from Renesas Electronics. This integrated circuit is widely used in digital logic circuits for data storage, shift registers, and control applications. The 'LS' designation signifies that it belongs to the Low-power Schottky TTL family, which provides a good balance of speed and power consumption.
Applications
- Data storage registers
- Shift registers
- Counters
- Control circuits
- Memory address latches
- Frequency dividers
Features
- Dual D-type flip-flops
- Positive-edge-triggered
- Individual set and reset inputs
- TTL compatible inputs and outputs
- Low power consumption
- High noise immunity
Benefits
- Data storage: Provides reliable storage for digital data.
- Versatile functionality: Can be used in a wide variety of digital logic applications.
- Positive-edge triggering: Ensures stable operation by triggering only on the rising edge of the clock signal.
- Independent set and reset: Allows for direct control over the flip-flop's output state.
- TTL compatibility: Easily interfaces with other TTL logic devices.
- Reliable performance: Renesas is a trusted manufacturer known for quality components.
The HD74LS74P is a versatile and commonly used building block in digital electronics. Each flip-flop in the package operates independently, allowing for flexible circuit design. The set and reset inputs provide direct control over the output, making it suitable for applications requiring asynchronous operation. The positive-edge triggering ensures that the flip-flop only responds to the rising edge of the clock signal, minimizing the risk of false triggering. Its low power consumption and high noise immunity make it a robust choice for a variety of applications.