EN
  • EN
  • DE

HD74LS175RPEL-E-Q

Part No HD74LS175RPEL-E-Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980219-HD74LS175RPEL-E-Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LS175RPEL-E-Q CAD Model

Description

The HD74LS175RPEL-E-Q is a quad D-type flip-flop with clear and complementary outputs manufactured by Renesas Electronics America. It is part of the 74LS series of logic gates, known for its low-power Schottky technology. This device consists of four independent D-type flip-flops that store data on the rising edge of the clock input. The clear input allows for asynchronous resetting of the flip-flops, and the complementary outputs provide both Q and /Q signals.

Applications

  • Registers: Used as a register to store data in digital systems.
  • Shift registers: Employed as building blocks for shift registers.
  • Memory storage: Used for temporary data storage in memory systems.
  • Counters: Implemented in counter circuits.
  • Data synchronization: Used for synchronizing data between different parts of a system.

Features

  • Quad D-type flip-flops: Contains four independent D-type flip-flops in a single package.
  • Clear input: Allows for asynchronous resetting of the flip-flops.
  • Complementary outputs: Provides both Q and /Q outputs for each flip-flop.
  • Low power consumption: Operates with low power consumption due to LS technology.
  • High-speed operation: Offers fast switching speeds.

Benefits

  • Simplified circuit design: Simplifies the design of digital circuits.
  • Reduced power consumption: Low power consumption reduces energy costs and extends battery life.
  • Improved performance: High-speed operation enhances system performance.
  • Versatile: Suitable for a wide range of applications.

Additional Details

The 'RPEL' likely designates the specific package type (e.g., a plastic DIP or SOIC) and possibly a specific lead finish. The '-E' and '-Q' likely denote specific manufacturing or quality control designations. Key specifications include propagation delay times, supply voltage range, input and output voltage levels, clock frequency, and operating temperature range. Always consult the official datasheet for detailed electrical characteristics, timing diagrams, and absolute maximum ratings before using this device in any circuit.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess