EN
  • EN
  • DE

LH0052H

Part No LH0052H
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032310-LH0052H
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH0052H CAD Model

Description

The LH0052H is a precision instrumentation amplifier manufactured by National Semiconductor, now part of Texas Instruments (TI). This amplifier is designed for high-accuracy amplification of low-level signals, making it suitable for a variety of sensitive measurement applications. Its key feature is its high common-mode rejection ratio (CMRR), which minimizes the impact of noise and interference on the amplified signal. The LH0052H is typically found in a hermetically sealed package, ensuring robust performance even in harsh environments.

Applications

  • Medical instrumentation for ECG and EEG signal amplification.
  • Industrial process control for amplifying sensor signals (e.g., thermocouples, strain gauges).
  • Data acquisition systems for precise measurement of analog inputs.
  • Scientific instrumentation for low-level signal analysis.
  • High-accuracy voltage and current measurement.

Features

  • High common-mode rejection ratio (CMRR) for noise immunity.
  • Low input bias current for minimal signal distortion.
  • Adjustable gain for flexibility in signal amplification.
  • High input impedance to minimize loading effects on the signal source.
  • Wide bandwidth for accurate amplification of various signal frequencies.

Benefits

  • Provides accurate and reliable amplification of low-level signals.
  • Minimizes the impact of noise and interference on measurements.
  • Offers flexibility in gain adjustment to suit different application requirements.
  • Ensures minimal signal distortion due to low input bias current.
  • Suitable for use in demanding environments due to its robust packaging.

Additional Details

The LH0052H typically operates with a dual power supply (e.g., ±15V). Key specifications include a high CMRR (typically above 100dB), low input offset voltage, and a wide operating temperature range. The gain can be adjusted using external resistors. Its hermetic package provides protection against moisture and other environmental factors. Detailed datasheets from Texas Instruments provide comprehensive electrical characteristics and application guidelines.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0215
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lowpower
Lowest to $0.0772
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
Lowest to $1.6320
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lowpower
Lowest to $0.0643
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess