EN
  • EN
  • DE

HD74LS00RPEL-E-Q

Part No HD74LS00RPEL-E-Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997187-HD74LS00RPEL-E-Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LS00RPEL-E-Q CAD Model

Description

The HD74LS00RPEL-E-Q is a Quad 2-Input NAND Gate from Renesas Electronics. It belongs to the LS (Low-power Schottky) TTL logic family, offering a balance of speed and power consumption. The '-E' likely signifies specific packaging or environmental compliance details, while the '-Q' may indicate automotive qualification or enhanced quality standards.

Applications:

  • Basic Logic Functions: Used for implementing fundamental NAND logic operations in digital circuits.
  • Gate-Level Design: Employed in building more complex logic circuits from basic gates.
  • Control Logic: Used in control systems for implementing combinatorial logic functions.
  • Simple Inverters: Can be configured as inverters by tying the inputs together.
  • Digital Signal Processing: Used in basic digital signal processing circuits.

Features:

  • Quad 2-Input NAND Gate: Contains four independent 2-input NAND gates in a single package.
  • TTL Technology: Uses TTL (Transistor-Transistor Logic) technology.
  • Low-Power Schottky: Offers reduced power consumption compared to standard TTL.
  • Medium Speed: Provides moderate propagation delays.
  • Standard TTL Voltage Levels: Operates with standard TTL voltage levels (5V).

Benefits:

  • Fundamental Logic Building Block: Provides a basic building block for digital logic circuits.
  • Wide Availability: A widely available and commonly used logic gate.
  • Moderate Speed and Power: Offers a compromise between speed and power consumption.
  • TTL Compatibility: Compatible with other TTL logic devices.
  • Automotive Qualification (Potential): The '-Q' designation suggests suitability for automotive environments where reliability and robustness are important.

Additional Details:

The HD74LS00RPEL-E-Q is typically packaged in a SOIC (Small Outline Integrated Circuit). The operating temperature range is usually -40°C to +85°C. The supply voltage is typically 5V. For detailed electrical characteristics (e.g., propagation delay, supply current, input voltage levels), consult the Renesas datasheet. Each of the four NAND gates operates independently.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess