EN
  • EN
  • DE

HD74HC240RPVEL-E-Q

Part No HD74HC240RPVEL-E-Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062301-HD74HC240RPVEL-E-Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC240RPVEL-E-Q CAD Model

Description

The HD74HC240RPVEL-E-Q is an octal buffer/line driver from Renesas Electronics. It belongs to the HC (High-speed CMOS) logic family, offering a combination of high speed and low power consumption. The '-E' likely indicates specific packaging or environmental compliance, and the '-Q' may denote automotive qualification or enhanced quality standards.

Applications:

  • Data Bus Buffering: Buffers data lines to prevent loading effects and signal degradation in bus-oriented systems.
  • Address Line Driving: Drives address lines in memory systems, ensuring proper signal levels and timing.
  • Clock Signal Distribution: Distributes clock signals to multiple points in a system while maintaining signal integrity.
  • Input/Output Port Expansion: Increases the number of available I/O ports in a microcontroller system.
  • Level Shifting: Can be used as a simple level shifter between different voltage domains.

Features:

  • Octal Configuration: Contains eight independent buffer/line driver circuits in a single package.
  • Inverted Outputs: Provides inverted outputs, meaning the output signal is the logical inverse of the input signal.
  • High Speed Operation: Offers fast propagation delays, suitable for high-speed digital systems.
  • Low Power Dissipation: CMOS technology ensures low power consumption, ideal for battery-powered applications.
  • Wide Operating Voltage: Typically operates over a voltage range of 2V to 6V.
  • Three-State Outputs: Outputs can be in a high, low, or high-impedance (disabled) state.

Benefits:

  • Improved Signal Quality: Buffering ensures clean and reliable signal transmission.
  • Increased System Speed: High-speed operation contributes to faster overall system performance.
  • Reduced Power Consumption: Low power dissipation extends battery life and reduces heat generation.
  • Versatile Applications: Suitable for a wide range of digital logic applications.
  • Automotive Qualification (Potential): The '-Q' designation suggests suitability for automotive environments where reliability and robustness are crucial.

Additional Details:

The HD74HC240RPVEL-E-Q comes in a SOIC (Small Outline Integrated Circuit) package. The operating temperature is typically -40°C to +85°C. The three-state outputs are controlled by an enable input (OE). When OE is high, the outputs are disabled (high impedance). Refer to the Renesas datasheet for precise electrical specifications such as propagation delay times and supply current requirements. The HC family is generally more tolerant to voltage variations than older logic families.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hewlett Packard
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess