EN
  • EN
  • DE

HD74HC164P-E

Part No HD74HC164P-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Shift Register
RoHS Non-Compliant
Win Source Part Number 1062271-HD74HC164P-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC164P-E CAD Model

Description

The HD74HC164P-E is an 8-bit serial-in, parallel-out shift register manufactured by Renesas Electronics America. This high-speed CMOS logic device utilizes advanced silicon-gate CMOS technology to achieve the high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining the low power consumption inherent in CMOS integrated circuits. The HD74HC164P-E is designed for use in a wide range of digital logic applications.

Applications

  • Serial-to-parallel data conversion
  • Remote control systems
  • Display drivers
  • Keyboard scanners
  • Logic circuits for digital systems

Features

  • High-speed operation: tpd = 13 ns (typ.) at VCC = 5V
  • Low power dissipation: ICC = 4 μA (max.) at Ta = 25°C
  • High noise immunity: VNIH = VNIL = 28 % VCC (min.)
  • Output drive capability: 10 LSTTL loads
  • Symmetrical output impedance: |IOH| = IOL = 4 mA (min.)
  • Wide operating voltage range: VCC = 2 to 6 V
  • Pin and function compatible with 74LS164

Benefits

  • Improved system performance due to high-speed operation.
  • Reduced power consumption, leading to energy efficiency.
  • Enhanced noise immunity, providing more reliable operation in noisy environments.
  • Direct interface with TTL circuits.
  • Flexible operating voltage range suitable for various applications.
  • Easy replacement of existing 74LS164 devices.

Additional Details

The HD74HC164P-E has two serial data inputs (A and B) and eight parallel outputs (Q0-Q7). Data is serially entered into the register on each positive clock transition if both A and B are HIGH. A low level on the clear (CLR) input overrides all other inputs and forces all outputs LOW. This device is supplied in a 14-pin DIP package.

Absolute Maximum Ratings: Supply Voltage (VCC): -0.5 to +7.0 V, DC Input Voltage (VI): -0.5 to VCC + 0.5 V, DC Output Voltage (VO): -0.5 to VCC + 0.5 V, Operating Temperature (Topr): -40 to +85 °C.

You May Also Be Interested in

Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess