EN
  • EN
  • DE

HD74HC139FPEL

Part No HD74HC139FPEL
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Dual 2-Line To 4-Line Decoders/Demultiplexers 16-SO -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989385-HD74HC139FPEL
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC139FPEL CAD Model

Description

The HD74HC139FPEL is a high-speed CMOS dual 2-to-4 line decoder/demultiplexer from Renesas Electronics America. The 'FP' likely indicates a surface-mount package, such as an SOP (Small Outline Package), while 'EL' may denote a specific reel size or packaging option. This device uses silicon gate CMOS technology, achieving high-speed operation comparable to bipolar Schottky TTL devices while maintaining the low power consumption characteristic of CMOS circuits. This decoder/demultiplexer has two independent 2-to-4 line decoders in a single package.

Applications

  • Memory addressing
  • Data routing
  • Digital systems
  • Industrial control systems
  • Address decoding

Features

  • High Speed Operation: Propagation delay times are significantly reduced compared to standard CMOS logic.
  • Low Power Consumption: Ideal for battery-powered applications and energy-efficient systems.
  • Wide Operating Voltage Range: Operates reliably over a broad range of voltages, typically 2V to 6V.
  • TTL Compatibility: Input logic thresholds are compatible with TTL voltage levels.
  • Dual 2-to-4 Line Decoder/Demultiplexer: Contains two independent decoders in a single package.
  • Surface Mount Package: Designed for automated assembly and compact PCB layouts.
  • Enable Inputs: Each decoder has an enable input for easy cascading.

Benefits

  • Improved System Performance: The high-speed operation allows for faster processing and improved system responsiveness.
  • Reduced Power Consumption: Minimizes energy usage, extending battery life and reducing heat generation.
  • Simplified Circuit Design: The TTL compatibility simplifies interfacing with other logic families.
  • Efficient Memory Addressing: Enables efficient selection of memory locations or peripheral devices.
  • Versatile Data Routing: Can be used to route data from a single source to one of multiple destinations.

Additional Details

The HD74HC139FPEL is part of the 74HC series of logic gates, which are known for their high-speed CMOS technology. Each decoder has two select inputs (A and B) and an enable input (E). When the enable input is low, the decoder is active, and one of the four outputs (Y0-Y3) will be low, depending on the state of the select inputs. When the enable input is high, all outputs are high, effectively disabling the decoder. Consult the datasheet for detailed electrical characteristics, including switching speeds, output drive current, and power dissipation figures.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess