EN
  • EN
  • DE

HD74HC04P-E

Part No HD74HC04P-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Hc/uh Series Hex 1-INPUT Invert Gate PDIP14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Inverter
RoHS Non-Compliant
Win Source Part Number 1040275-HD74HC04P-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC04P-E CAD Model

Description

The HD74HC04P-E is a high-speed CMOS hex inverter from Renesas Electronics America. Utilizing silicon gate CMOS technology, this device achieves high-speed operation comparable to bipolar Schottky TTL devices while maintaining the low power consumption characteristic of CMOS integrated circuits. The HD74HC04P-E is supplied in a through-hole DIP (Dual In-Line Package), making it suitable for breadboarding, prototyping, and older PCB designs.

Applications

  • Logic circuits
  • Digital electronics projects
  • Signal inversion
  • Oscillators
  • Buffering

Features

  • High Speed Operation: Propagation delay times are significantly reduced compared to standard CMOS logic.
  • Low Power Consumption: Ideal for battery-powered applications and systems where power efficiency is crucial.
  • Wide Operating Voltage Range: Operates reliably over a broad voltage range, typically 2V to 6V.
  • High Noise Immunity: Provides stable operation even in noisy environments.
  • TTL Compatibility: Input logic thresholds are compatible with TTL voltage levels.
  • Hex Inverter: Contains six independent inverters in a single package.
  • DIP Package: Easy to handle and suitable for through-hole mounting.

Benefits

  • Improved System Performance: The high-speed operation allows for faster processing and improved system responsiveness.
  • Reduced Power Consumption: Minimizes energy usage, extending battery life and reducing heat generation.
  • Enhanced Reliability: The wide operating voltage range and high noise immunity ensure stable and dependable performance.
  • Simplified Circuit Design: The TTL compatibility simplifies interfacing with other logic families.
  • Convenient Prototyping: The DIP package allows for easy experimentation and circuit development.

Additional Details

The HD74HC04P-E is part of the 74HC series of logic gates, known for their high-speed CMOS technology. Each of the six inverters within the package inverts the input signal; a high input results in a low output, and vice-versa. It is important to consult the datasheet for detailed electrical characteristics such as input capacitance, output drive current, and propagation delay variations with voltage and temperature.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess